EN
  • EN
  • DE

LTC2945IMS#TRPBF

Part No LTC2945IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Supply Controller General Purpose 12-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2945IMS#TRPBFCT, LTC2945IMS#TRPBF-ND, LTC2945IMS#TRPBFTR, LTC2945IMS#TRPBFDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924428-LTC2945IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2945IMS#TRPBF CAD Model

Description

Introducing the LTC2945IMS#TRPBF from Analog Devices Inc.

The LTC2945IMS#TRPBF is a versatile power monitor chip from Analog Devices Inc., designed to provide comprehensive monitoring solutions for a wide range of applications. This high-precision integrated circuit is capable of measuring current, voltage, and power, making it an ideal choice for system monitoring and diagnostics in complex electronic systems.

Key Features and Benefits

  • Wide Operating Range: The LTC2945IMS#TRPBF can monitor a wide voltage range from 0V to 80V, which makes it suitable for both low and high voltage systems.
  • High Accuracy: With its precise measurement capabilities, this power monitor ensures reliable readings that are critical for maintaining system performance and safety.
  • I2C/SMBus Compatible Interface: The device features an I2C/SMBus compatible interface that facilitates easy integration into existing systems, allowing for real-time monitoring and control.
  • 12-Bit ADC: The onboard 12-bit analog-to-digital converter provides high-resolution data, enabling accurate tracking of the power consumption and performance of your system.
  • Quiescent Current: It boasts a low quiescent current, which is essential for power-sensitive applications.
  • Programmable Alerts: Programmable alert thresholds for overcurrent, overvoltage, and overtemperature conditions help in preventing damage to the system and ensuring operational safety.

Applications

The LTC2945IMS#TRPBF is highly suitable for a variety of applications, including:

  • Telecommunications
  • Datacom Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Portable and Battery-Powered Equipment

Reliability and Packaging

Encased in a durable MSOP-12 package, the LTC2945IMS#TRPBF is designed to withstand harsh industrial environments while maintaining a compact footprint. Its reliability is further assured by Analog Devices Inc.'s reputation for producing high-quality electronic components.

Whether you're designing a sophisticated server, an automotive power management system, or a portable device, the LTC2945IMS#TRPBF offers the functionality and reliability needed to monitor power conditions accurately and efficiently.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9436 $59.6616
13+ $8.1589 $106.0657
19+ $7.9039 $150.1741
27+ $7.6490 $206.5230
34+ $7.3940 $251.3960
46+ $6.6291 $304.9386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess