EN
  • EN
  • DE

LTC2919IDDB-5#TRMPBF

Part No LTC2919IDDB-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 3 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 4.425V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072246-LTC2919IDDB-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919IDDB-5#TRMPBF CAD Model

Description

Introducing the LTC2919IDDB-5#TRMPBF from Analog Devices Inc.

The LTC2919IDDB-5#TRMPBF is a high-performance, precision voltage monitor from the renowned semiconductor manufacturer Analog Devices Inc. This versatile component is designed to ensure the reliability and stability of your electronic systems by providing accurate voltage monitoring solutions. It is an indispensable tool for applications that require precise voltage supervision to protect sensitive electronic circuits.

Key Features

  • Precision Monitoring: The LTC2919IDDB-5#TRMPBF offers precision monitoring for a fixed voltage threshold of 5V, making it ideal for a wide range of applications that operate at this common voltage level.
  • Quad Voltage Monitoring: This device can monitor up to four different voltage thresholds simultaneously, enhancing the safety and performance of your system by providing comprehensive coverage.
  • Adjustable Reset Timeout: It features an adjustable reset timeout, which allows you to customize the duration of the reset signal based on your system's requirements, ensuring optimal performance.
  • Low Power Consumption: With a low quiescent current, the LTC2919IDDB-5#TRMPBF is designed for power-sensitive applications, contributing to overall energy efficiency.
  • Wide Operating Temperature Range: The device operates over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The LTC2919IDDB-5#TRMPBF is perfect for a variety of applications, including but not limited to:

  • Computer Systems
  • Portable and Battery-Powered Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure

Reliability and Packaging

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2919IDDB-5#TRMPBF is no exception. It is available in a compact DFN package, which is suitable for space-constrained applications. The device is also provided in tape and reel packaging, designated by the TRMPBF suffix, facilitating efficient handling and manufacturing processes.

In summary, the LTC2919IDDB-5#TRMPBF voltage monitor is a critical component for any system requiring reliable voltage threshold detection and supervision. Its precision, low power consumption, and versatility make it an excellent choice for designers looking to enhance system integrity and safety.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess