EN
  • EN
  • DE

LTC2912HDDB-1#PBF

Part No LTC2912HDDB-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory Circuits LTC2912 - Single UV/OV Voltage Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201555-LTC2912HDDB-1#PBF
Manufacturer Analog Devices Inc.
Category Supervisory Circuits
Mounting Style SMD/SMT
Package / Case DFN-8
Series LTC2912
Operating Supply Current 40 uA
Product Type Supervisory Circuits
Ultra Librarian 3D Model Ultra Librarian LTC2912HDDB-1#PBF CAD Model

Description

Product Overview: LTC2912HDDB-1#PBF by Analog Devices Inc.

The LTC2912HDDB-1#PBF is a robust single voltage monitor from Analog Devices Inc., designed to safeguard systems against unpredictable voltage fluctuations. This precision voltage monitor is an essential component for applications where voltage thresholds need to be monitored with accuracy and reliability. It is housed in a compact 8-lead DFN package, making it suitable for space-constrained applications.

Key Features

  • Voltage Monitoring: The LTC2912HDDB-1#PBF is capable of monitoring a single voltage threshold, providing a reliable solution for systems that require precise voltage supervision to prevent damage or malfunction due to voltage anomalies.
  • Adjustable Threshold: The voltage threshold can be configured by the user, offering flexibility to cater to a wide range of applications and ensuring compatibility with various voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for battery-operated devices where power conservation is critical.
  • Reset Timeout: It features an adjustable reset timeout period, allowing users to set the delay for the reset signal as per the system requirements.
  • Operating Temperature Range: The LTC2912HDDB-1#PBF operates over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Output Logic: The output of this monitor can be configured as either push-pull or open-drain, providing versatility in interfacing with other system components.

Applications

The LTC2912HDDB-1#PBF is ideal for a variety of applications, including:

  • Automotive systems
  • Portable and battery-powered equipment
  • Data communication systems
  • Industrial and medical electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2912HDDB-1#PBF is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and automotive applications. The device is RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

With its precise voltage monitoring capabilities and flexible features, the LTC2912HDDB-1#PBF is a top choice for engineers and designers looking for a reliable voltage monitor solution.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess