EN
  • EN
  • DE

LTC2912CDDB-3#TRPBF

Part No LTC2912CDDB-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 8-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC2912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879472-LTC2912CDDB-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912CDDB-3#TRPBF CAD Model

Description

Product Overview: LTC2912CDDB-3#TRPBF

The LTC2912CDDB-3#TRPBF is a precision voltage monitor from Analog Devices Inc., designed to safeguard your electronic systems by monitoring overvoltage and undervoltage conditions. This component is a crucial part of any power management system where consistent and reliable voltage levels are vital for the operation and safety of the electronics.

Key Features

  • Single Voltage Monitoring: This device is tailored to monitor a single voltage threshold, ensuring simplicity and precision in applications where only one voltage rail needs supervision.
  • Adjustable Threshold: The voltage threshold can be adjusted according to the specific needs of your application, providing versatility and customization options.
  • Low Power Consumption: The LTC2912CDDB-3#TRPBF is designed for energy efficiency, which is essential for battery-powered devices and applications where power conservation is a priority.
  • Built-In Hysteresis: It features built-in hysteresis to prevent false triggering due to noise or transient fluctuations in the voltage supply.
  • Guaranteed Accuracy: The device offers guaranteed threshold accuracy over the entire operating temperature range, ensuring reliable performance under various conditions.
  • Compact Package: Housed in a small 8-lead DFN package, it occupies minimal space on the circuit board, making it ideal for space-constrained applications.

Applications

The LTC2912CDDB-3#TRPBF is suitable for a wide range of applications that require precise voltage monitoring, such as:

  • Portable and battery-powered electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunications infrastructure
  • Data storage systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2912CDDB-3#TRPBF is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and automotive-grade components. The device is also available in a tape and reel package (denoted by the TRPBF suffix), which facilitates automated assembly processes, making it an excellent choice for mass production.

In summary, the LTC2912CDDB-3#TRPBF voltage monitor from Analog Devices Inc. is a reliable and precise solution for protecting your electronic systems from voltage anomalies. Its adjustable threshold, low power consumption, and compact form factor make it an ideal choice for a multitude of applications requiring dependable voltage monitoring.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess