EN
  • EN
  • DE

LTC2909CTS8-2.5#TRMPBF

Part No LTC2909CTS8-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.213V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2909
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2909CTS8-2.5#TRMPBFTR,LTC2909CTS8-2.5#TRMPBF-ND,LTC2909CTS8-2.5#TRMPBFCT,-2735-LTC2909CTS8-2.5#TRMPBFDKR,LTC2909CTS8-2.5#TRMPBFDKR,LTC2909CTS825TRMPBF,-2735-LTC2909CTS8-2.5#TRMPBFCT
Standard Package 500
Win Source Part Number 1072227-LTC2909CTS8-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2909CTS8-2.5#TRMPBF CAD Model

Description

The LTC2909CTS8-2.5#TRMPBF is a state-of-the-art precision hex supply monitor designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This device is engineered to keep a vigilant eye on multiple supply voltages in digital systems, ensuring that all the system voltages are within the acceptable operating range.

Key Features

  • Voltage Monitoring: This device is capable of monitoring six supply voltages simultaneously, making it an ideal solution for complex systems that require multiple power rails.
  • Precision Thresholds: The LTC2909CTS8-2.5#TRMPBF is designed with precision threshold levels of 2.5V, providing accurate monitoring to prevent system malfunction due to voltage variations.
  • Low Power Consumption: It operates with a minimal power requirement, making it suitable for power-sensitive applications.
  • Reset Output: The monitor provides a reset output signal, which can be used to reset the system in the event of an out-of-tolerance voltage condition.
  • Compact Package: Housed in a compact SOT-23 package, it saves valuable board space and is ideal for space-constrained applications.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The LTC2909CTS8-2.5#TRMPBF is versatile and can be used in a variety of applications, including:

  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Portable Battery-Powered Devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2909CTS8-2.5#TRMPBF is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its precise monitoring capabilities and robust design, this supply monitor is an essential component for systems that cannot afford voltage-related failures.

Whether you are designing a new system or upgrading an existing one, the LTC2909CTS8-2.5#TRMPBF from Analog Devices Inc. offers the performance and reliability that engineers need to create systems with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9123 $59.4738
13+ $8.1332 $105.7316
20+ $7.8790 $157.5800
27+ $7.6248 $205.8696
34+ $7.3707 $250.6038
46+ $6.6082 $303.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,229 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess