EN
  • EN
  • DE

LTC2908IDDB-C1#TRMPBF

Part No LTC2908IDDB-C1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Voltage - Threshold 2.338V, Adj, Adj, Adj, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2908
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1317202-LTC2908IDDB-C1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2908IDDB-C1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2908IDDB-C1#TRMPBF Precision Hex Supply Monitor

The LTC2908IDDB-C1#TRMPBF is a high-precision hex supply monitor designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to monitor up to six supply voltages, making it an ideal choice for complex systems that require multiple power rails to be supervised for reliable operation.

This supply monitor is housed in a compact DFN package, which is space-efficient and suitable for high-density circuit boards. The LTC2908IDDB-C1#TRMPBF is characterized by its precision monitoring of positive and negative voltages. It is capable of monitoring four positive voltages and two negative voltages, or alternatively, six positive voltages, providing versatility for different system requirements.

Key features of the LTC2908IDDB-C1#TRMPBF include:

  • Wide operating temperature range: The device is designed to function reliably over an extended temperature range, making it suitable for industrial and automotive applications.
  • Adjustable reset timeout: The monitor provides an adjustable reset timeout, which allows the user to set the duration of the reset signal according to the needs of their system.
  • Low power consumption: The component is optimized for low power operation, which is critical for battery-powered and energy-efficient systems.
  • Glitch immunity: High glitch immunity ensures that the monitor will not generate false resets due to short-duration voltage transients, thereby enhancing system stability.
  • Multiple voltage threshold options: The LTC2908IDDB-C1#TRMPBF offers different voltage threshold options to cater to a variety of supply voltage levels, giving designers the flexibility to use it in a wide range of applications.

Applications for the LTC2908IDDB-C1#TRMPBF are diverse and include systems such as:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Industrial control systems
  • Automotive electronics

The LTC2908IDDB-C1#TRMPBF is available in tape and reel packaging, making it suitable for automated assembly processes. Its precision voltage monitoring capabilities and robust design make it a reliable choice for engineers and designers looking to ensure the stability and integrity of their power supply systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess