EN
  • EN
  • DE

LTC2644HMS-L10#PBF

Part No LTC2644HMS-L10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201723-LTC2644HMS-L10#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 7.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface PWM
Ultra Librarian 3D Model Ultra Librarian LTC2644HMS-L10#PBF CAD Model

Description

Product Overview: LTC2644HMS-L10#PBF

The LTC2644HMS-L10#PBF is a high-precision, quad 16-/12-bit rail-to-rail digital-to-analog converters (DACs) from Analog Devices Inc., designed for advanced industrial, automotive, and communication systems. This product is part of the LTC2644 series, which is known for its exceptional performance and reliability.

Key Features

  • Resolution: Available in both 16-bit and 12-bit configurations, the LTC2644HMS-L10#PBF ensures high-resolution output signals for precise control and measurement applications.
  • Quad DAC Channels: The device features four independent DAC channels, allowing for multiple signal outputs from a single IC, which is ideal for complex systems requiring multiple analog signals.
  • Power Supply Range: It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.
  • Integrated Reference: An onboard precision reference with low drift ensures stable performance over a wide range of temperatures and supply variations.
  • Output Range: The DACs offer a rail-to-rail output swing which provides the maximum dynamic range.
  • Interface: The device includes a SPI/MICROWIRE compatible 3-wire serial interface which simplifies the connection to microcontrollers or digital systems.
  • Package: The LTC2644HMS-L10#PBF is offered in a compact, 16-lead MSOP package, which is suitable for space-constrained applications.
  • Temperature Range: With an industrial temperature range, this product is designed to perform in harsh environments.

Applications

The LTC2644HMS-L10#PBF is ideal for a wide array of applications, including:

  • Automated Test Equipment
  • Process Control and Industrial Automation
  • Automotive Systems
  • Data Acquisition Systems
  • Electrically Erasable Programmable Read-Only Memory (EEPROM) Replacement

This DAC provides designers with a high degree of precision and flexibility, making it a go-to solution for systems that require accurate analog output signals. Its robust design and integrated features help to reduce system complexity and increase reliability, thus ensuring that the LTC2644HMS-L10#PBF can meet the stringent requirements of advanced electronic systems.

For more detailed information, specifications, and support, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9665 $55.8660
9+ $11.4597 $103.1373
14+ $11.1016 $155.4224
19+ $10.7435 $204.1265
25+ $10.3854 $259.6350
33+ $9.3110 $307.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess