EN
  • EN
  • DE

LTC2640AITS8-HZ12#TRMPBF

Part No LTC2640AITS8-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
Base Product Number LTC2640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2640AITS8-HZ12#TRMPBFTR,LTC2640AITS8-HZ12#TRMPBFCT,LTC2640AITS8-HZ12#TRMPBFCT-ND,505-LTC2640AITS8-HZ12#TRMPBFCT,LTC2640AITS8-HZ12#TRMPBFTR-ND,-2735-LTC2640AITS8-HZ12#TRMPBFCT,505-LTC2640AITS8-HZ12#TRMPBFDKR,LTC2640AITS8HZ12TRMPBF,-2735-LTC2640AITS8-HZ12#TRMPBFDKR,-2735-LTC2640AITS8-HZ12#TRMPBFTR-ND,-2735-LTC2640AITS8-HZ12#TRMPBFTR,LTC2640AITS8-HZ12#TRMPBFDKR-ND,LTC2640AITS8-HZ12#TRMPBFTR,LTC2640AITS8-HZ12#TRMPBFDKR,LTC2640AITS8-HZ12#TRMPBF-ND
Standard Package 500
Win Source Part Number 1014948-LTC2640AITS8-HZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640AITS8-HZ12#TRMPBF CAD Model

Description

The LTC2640AITS8-HZ12#TRMPBF is a high-quality digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This particular model is part of the LTC2640 series, which are known for their precision and reliability in various applications.

Key Features

  • Resolution: The LTC2640AITS8-HZ12#TRMPBF boasts a 12-bit resolution, providing fine granularity and precise digital to analog conversions.
  • Output Type: It offers a rail-to-rail output, which allows the output to swing within a few millivolts of the supply rails, maximizing the dynamic range.
  • Reference Voltage: An integrated precision reference voltage ensures stable and accurate output levels.
  • Package: This DAC comes in a TSOT-23 package, which is a small and thin surface-mount package, making it suitable for space-constrained applications.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, providing flexibility in various power environments and systems.
  • Temperature Range: The device can operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The LTC2640AITS8-HZ12#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTC2640AITS8-HZ12#TRMPBF is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and reliability. This product is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes for high-volume production.

Ordering Information

The full part number, LTC2640AITS8-HZ12#TRMPBF, includes the specific product variant and packaging information. When ordering, ensure that this part number is used to receive the exact component specified. For detailed specifications, technical documents, and additional resources, potential buyers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess