EN
  • EN
  • DE

LTC2630AISC6-HZ12#TRMPBF

Part No LTC2630AISC6-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-bit, 1LSB INL, Vout DAC SC70 (4.096V ref, reset to zero scale)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Height 1 mm
Integral Nonlinearity (INL) 1 LSB
Interface SPI
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Pins 6
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1.5 B
RoHS Compliant
Schedule B 8542390000
Settling Time 4.4 µs
Supply Type Single
Win Source Part Number 1216299-LTC2630AISC6-HZ12#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2630AISC6-HZ12#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2630AISC6-HZ12#TRMPBF Digital-to-Analog Converter

The LTC2630AISC6-HZ12#TRMPBF is a cutting-edge digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and performance in a compact package. This 12-bit DAC is part of the LTC2630 family, which is renowned for its ease of use and high-quality output signal. The product comes in a small SC-70 package, making it an ideal choice for space-constrained applications where footprint and weight are critical considerations.

Featuring an integrated, high-accuracy, low-drift reference, the LTC2630AISC6-HZ12#TRMPBF ensures stability and reduces the need for external components, simplifying the design process for engineers. The DAC operates from a supply voltage of 2.7V to 5.5V, providing flexibility in various power environments and making it suitable for battery-powered devices.

With its Rail-to-Rail output, the device can output voltages from 0V to the supply voltage, maximizing dynamic range and enhancing the performance of the overall system. The LTC2630AISC6-HZ12#TRMPBF also features a SPI interface, which allows for easy communication with microcontrollers and other digital systems. The fast settling time and low power consumption of this DAC make it an excellent choice for applications that require quick response times and energy efficiency, such as portable medical devices, industrial control systems, and communication equipment.

The product is available in a tape and reel package, denoted by the "TRMPBF" suffix, which facilitates automated assembly processes and is ideal for high-volume production. The LTC2630AISC6-HZ12#TRMPBF is also specified over the industrial temperature range, ensuring reliable performance in challenging environments.

Overall, the LTC2630AISC6-HZ12#TRMPBF from Analog Devices Inc. is a high-performance DAC that offers a perfect blend of precision, power efficiency, and compactness. Its integrated features and ease of use make it a top choice for designers looking to enhance their systems with a reliable and high-quality analog output.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1515 $51.6360
57+ $1.7653 $100.6221
88+ $1.7101 $150.4888
121+ $1.6550 $200.2550
157+ $1.5998 $251.1686
210+ $1.4343 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess