EN
  • EN
  • DE

LTC2496CUHF#TRPBF

Part No LTC2496CUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2496
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879288-LTC2496CUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2496CUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC2496CUHF#TRPBF Overview

The LTC2496CUHF#TRPBF is an innovative 16-channel, 24-bit No Latency ΔΣ ADC with Easy Drive technology and a 2-wire, I²C-compatible serial interface. Manufactured by Analog Devices Inc., this high-precision analog-to-digital converter is designed to deliver exceptional performance in a wide range of applications requiring accurate data acquisition, such as industrial monitoring, instrumentation, and automated test equipment.

Key Features

  • 24-Bit Resolution: This ADC offers high-resolution measurements, allowing for precise data conversion with minimal error.
  • No Latency ΔΣ Technology: The LTC2496 ensures continuous and gap-free data conversion, making it ideal for systems that require immediate response without delay.
  • Multiple Input Channels: With 16 channels, the LTC2496 can handle several input signals, providing versatility and reducing the need for additional components.
  • Easy Drive Technology: The design minimizes the need for external buffering, simplifying the signal chain and reducing power consumption.
  • I²C-Compatible Serial Interface: The 2-wire interface facilitates communication with microcontrollers and digital systems, ensuring easy integration into a variety of designs.
  • Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation, enhancing the overall accuracy of the system.
  • Small Package: Packaged in a compact QFN-38, the LTC2496CUHF#TRPBF is suitable for space-constrained applications.

Applications

The versatile nature of the LTC2496CUHF#TRPBF makes it suitable for a broad spectrum of applications. These include:

  • Process Control
  • Temperature Measurement
  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Instrumentation

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2496CUHF#TRPBF is no exception. This product is designed to meet the rigorous demands of industrial environments, ensuring long-term stability and performance. With its advanced features and robust design, the LTC2496CUHF#TRPBF is an excellent choice for designers looking for a high-quality, multi-channel ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess