EN
  • EN
  • DE

LTC2486IDE#TRPBF

Part No LTC2486IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features 16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC2486
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879281-LTC2486IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2486IDE#TRPBF CAD Model

Description

Product Overview: LTC2486IDE#TRPBF

The LTC2486IDE#TRPBF from Analog Devices Inc. is a high-precision, 24-bit No Latency ΔΣ™ ADC with Easy Drive Input Current Cancellation and I²C Interface, designed to provide exceptional performance for a wide range of data acquisition applications. This component is ideal for systems requiring high-resolution signal acquisition under varied conditions, such as industrial monitoring, instrumentation, and medical equipment.

Featuring an innovative design, the LTC2486 includes an integrated oscillator, temperature sensor, and burnout detection, which simplifies the design of complex systems. Its No Latency ΔΣ architecture ensures that there is no pipeline delay in the conversion process, providing immediate and accurate data without the need for latency compensation.

The Easy Drive technology effectively eliminates the challenges associated with high source impedance by reducing the input current, allowing the ADC to drive signals with minimal buffering. This feature also helps to reduce power consumption and simplifies the design of the input stage.

The LTC2486IDE#TRPBF operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various power environments. It also supports an I²C compatible serial interface, enabling easy integration with microcontrollers and digital systems. The interface supports standard, fast, and high-speed modes, providing flexibility for communication with other devices.

This product comes in a 14-lead DFN package with an exposed pad for enhanced thermal performance, ensuring reliable operation even in thermally demanding scenarios. The LTC2486IDE#TRPBF is specified over the industrial temperature range (-40°C to 85°C), which guarantees stable performance across diverse operating conditions.

Key features of the LTC2486IDE#TRPBF:

  • 24-bit No Latency ΔΣ ADC
  • Easy Drive Input Current Cancellation
  • I²C compatible serial interface
  • Integrated temperature sensor
  • Wide supply voltage range: 2.7V to 5.5V
  • 14-lead DFN package with exposed pad for thermal performance
  • Industrial temperature range: -40°C to 85°C

Whether for precision measurement or complex data acquisition, the LTC2486IDE#TRPBF by Analog Devices Inc. offers a robust and versatile solution that delivers high accuracy, low power consumption, and easy integration for system designers.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2181 $61.0905
10+ $10.0252 $100.2520
16+ $9.7119 $155.3904
22+ $9.3986 $206.7692
28+ $9.0853 $254.3884
37+ $8.1454 $301.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,422 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess