EN
  • EN
  • DE

LTC2462IMS#TRPBF

Part No LTC2462IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168813-LTC2462IMS#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 60
Input Type Differential
Data Interface SPI
Configuration ADC
Architecture Sigma-Delta
Ultra Librarian 3D Model Ultra Librarian LTC2462IMS#TRPBF CAD Model

Description

Product Overview: LTC2462IMS#TRPBF from Analog Devices Inc.

The LTC2462IMS#TRPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and ease of use for a wide range of applications. This ADC features a simple two-wire, I2C-compatible serial interface, which allows for straightforward integration into various digital systems.

One of the key attributes of the LTC2462IMS#TRPBF is its no-latency delta-sigma (ΔΣ) architecture. This innovative design ensures that the device provides continuous, single-cycle settling time for any signal within its input range, making it ideal for multiplexed applications where a fast channel-to-channel switching time is critical.

Key Features:

  • 16-Bit Resolution: This ADC delivers high-resolution measurements, making it suitable for precision sensing and data acquisition tasks.
  • Ultra-Low Power: The LTC2462IMS#TRPBF is optimized for low-power operations, which is essential for battery-powered devices and energy-sensitive applications.
  • No Latency: With its no-latency ΔΣ architecture, the converter provides immediate updates without any delay, ensuring real-time monitoring and control.
  • Internal Oscillator: The integrated oscillator simplifies the design by eliminating the need for external clocking components.
  • Automatic Calibration: The device features an internal calibration mechanism that compensates for offset and gain errors, enhancing measurement accuracy.
  • Wide Input Range: It can handle a broad range of input signals, accommodating various sensor types and signal sources.

Applications:

The LTC2462IMS#TRPBF is versatile and can be used in applications such as:

  • Portable Instrumentation
  • Industrial Process Control
  • Medical Devices
  • Data Acquisition Systems
  • Automotive Systems

This ADC is provided in a compact 10-lead MSOP package, which is suitable for space-constrained applications. The LTC2462IMS#TRPBF operates over an industrial temperature range, ensuring reliable performance in harsh environments. With its combination of high precision, low power consumption, and ease of use, the LTC2462IMS#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess