EN
  • EN
  • DE

LTC2442IG#TRPBF

Part No LTC2442IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 8k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package 36-SSOP
Mounting Type Surface Mount
Base Product Number LTC2442
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847375-LTC2442IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2442IG#TRPBF CAD Model

Description

The LTC2442IG#TRPBF is a high-precision, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide superior performance for advanced sensing and data acquisition systems. This ADC is part of the LTC2442 series and is notable for its exceptional resolution, low noise, and ease of use, making it an ideal choice for a wide range of applications, including industrial measurement, medical devices, and scientific instrumentation.

Key Features

  • High Resolution: The 24-bit delta-sigma ADC offers outstanding resolution, enabling precise measurement of signal variations.
  • Multiple Speed/Resolution Combinations: It provides a flexible oversampling ratio, allowing users to optimize speed and resolution for their specific application.
  • No Latency Operation: This feature ensures that the ADC provides a new result with every conversion, which is critical for real-time applications.
  • Wide Input Range: The LTC2442IG#TRPBF can handle a broad input range, accommodating various signal levels without the need for additional signal conditioning.
  • Low Power Consumption: Its power-efficient design makes it suitable for battery-powered devices and applications where energy conservation is crucial.

Technical Specifications

  • Package: The device is available in a 24-lead SSOP package, ensuring compactness and reliability in system integration.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.
  • Supply Voltage: Optimized for a single 5V supply, it also supports operation from 2.7V to 5.5V.

Applications

The LTC2442IG#TRPBF is versatile and can be used in various applications that require high-precision data acquisition, such as:

  • Temperature measurement and control systems
  • Pressure sensing and monitoring
  • Medical instrumentation
  • Industrial control and automation
  • Scientific research equipment

With its robust feature set and high-precision capabilities, the LTC2442IG#TRPBF from Analog Devices Inc. is a top-tier ADC solution for professionals who demand the highest level of accuracy and performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1520 $58.3040
5+ $23.9196 $119.5980
7+ $23.1721 $162.2047
9+ $22.4246 $201.8214
12+ $21.6771 $260.1252
16+ $19.4346 $310.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess