EN
  • EN
  • DE

LTC2378IMS-18#TRPBF

Part No LTC2378IMS-18#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Type Surface Mount
Base Product Number LTC2378
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382625-LTC2378IMS-18#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2378IMS-18#TRPBF CAD Model

Description

Analog Devices Inc. LTC2378IMS-18#TRPBF Precision ADC

The LTC2378IMS-18#TRPBF is a high-performance 18-bit, 1.6Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and low noise in a compact, surface-mount package. This precision ADC is a top choice for demanding applications where high resolution and fast sampling rates are critical, such as medical imaging, high-speed data acquisition systems, and instrumentation.

Key Features

  • Resolution: 18-bit performance offers fine detail in measurement, enabling the detection of very small signal variations.
  • Sampling Rate: With a maximum sampling rate of 1.6Msps, the LTC2378IMS-18#TRPBF can handle high-speed signals without sacrificing accuracy.
  • Low Noise: Features an impressive low noise floor, which enhances the signal-to-noise ratio (SNR) and ensures clean, reliable data conversion.
  • Power Efficiency: Designed for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • No Latency: The device provides no pipeline delay, which is essential for control loop applications and real-time data processing.
  • Flexible Supply Voltage: Operates with a supply voltage from 2.5V to 5.25V, providing versatility in various system designs.
  • Digital Interface: Offers a serial SPI-compatible interface for easy integration with microcontrollers and digital processors.

Package and Quality

The LTC2378IMS-18#TRPBF comes in a compact 16-lead MSOP package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product is available in a tape and reel format (denoted by the #TRPBF suffix), facilitating automated assembly processes for high-volume production.

Applications

With its robust feature set, the LTC2378IMS-18#TRPBF is well-suited for a broad range of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Scientific Instrumentation

In summary, the LTC2378IMS-18#TRPBF from Analog Devices Inc. is a versatile and precise ADC solution that offers engineers the performance and reliability needed for critical data conversion tasks in a variety of advanced applications.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9999 $64.9999
2+ $53.3333 $106.6666
3+ $51.6666 $154.9998
4+ $50.0000 $200.0000
6+ $48.3333 $289.9998
7+ $43.3333 $303.3331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess