EN
  • EN
  • DE

LTC2362IS6#TRPBF

Part No LTC2362IS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC2362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879212-LTC2362IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2362IS6#TRPBF CAD Model

Description

Product Overview: LTC2362IS6#TRPBF

The LTC2362IS6#TRPBF is a high-performance, 12-bit, 250ksps analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision applications where space and power efficiency are critical. This ADC is part of a family of 12/10/8-bit successive approximation register (SAR) ADCs, providing a variety of resolutions and sampling rates to cater to different application requirements.

Key Features

  • Resolution: 12-bit SAR ADC, offering fine granularity and precise digital representation of the analog input signal.
  • Sampling Rate: Fast conversion rate of up to 250ksps, suitable for high-speed data acquisition systems.
  • Power Efficiency: Low power consumption with only 2.2mA at the full 250ksps rate, making it ideal for battery-powered and portable applications.
  • Package: Comes in a compact, 6-lead TSOT-23 package, which is perfect for space-constrained applications.
  • Input Range: The input range is 0V to Vref, with Vref ranging up to 5.5V, providing flexibility in various signal scaling scenarios.
  • No Pipeline Delay: The SAR architecture allows for a true sample-and-hold function, eliminating pipeline delay and making the device suitable for multiplexed applications.
  • SPI Interface: Features a serial peripheral interface (SPI) for easy connection to microcontrollers and digital systems.
  • Temperature Range: Operational temperature range from -40°C to 85°C, ensuring reliable performance in diverse environments.

Applications

The LTC2362IS6#TRPBF is versatile and can be used in a wide array of applications, including:

  • Portable medical devices
  • Data acquisition systems
  • Battery-powered equipment
  • Industrial process control
  • Robotics and automation systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2362IS6#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high performance and dependability for critical applications.

Overall, the LTC2362IS6#TRPBF from Analog Devices Inc. is a highly reliable and efficient solution for designers looking to integrate a compact, high-speed ADC into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess