EN
  • EN
  • DE

LTC2308CUF#TRPBF

Part No LTC2308CUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Analog to Digital Converter 8 Input 1 SAR 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC2308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2308CUF#TRPBF-ND, 161-LTC2308CUF#TRPBFCT, 161-LTC2308CUF#TRPBFTR, 161-LTC2308CUF#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879206-LTC2308CUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2308CUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC2308CUF#TRPBF Product Overview

The LTC2308CUF#TRPBF is a high-performance, 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for precision measurement applications. This ADC is part of a family of products that deliver fast conversion rates with exceptional accuracy and ease of use. It is a versatile component ideal for a wide range of applications including industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: The LTC2308CUF#TRPBF offers a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 500ksps, this ADC allows for rapid data acquisition, suitable for dynamic signal analysis.
  • Input Channels: It features eight single-ended channels, providing flexibility for monitoring multiple analog sources or four differential channels for enhanced noise immunity.
  • Power Efficiency: This device operates with a single 5V supply, minimizing power consumption, which is critical for portable and battery-powered applications.
  • Interface: The LTC2308CUF#TRPBF utilizes a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Package: Housed in a compact 16-lead QFN package, it is designed for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions.

Applications

The LTC2308CUF#TRPBF is suited for a variety of applications, including:

  • Data acquisition systems
  • Automated test equipment
  • Process control and monitoring
  • Medical instrumentation
  • Power supply monitoring

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2308CUF#TRPBF is no exception. It features robust electrostatic discharge (ESD) protection, and its long-term performance is backed by Analog Devices' rigorous testing and quality assurance processes.

In conclusion, the LTC2308CUF#TRPBF from Analog Devices Inc. is a sophisticated ADC solution that offers engineers the precision, speed, and versatility required for demanding applications. Its integration into a system promises to enhance performance while maintaining power and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7313 $50.9252
10+ $10.4462 $104.4620
15+ $10.1198 $151.7970
21+ $9.7933 $205.6593
27+ $9.4669 $255.6063
36+ $8.4875 $305.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,734 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess