EN
  • EN
  • DE

LTC2249IUH#PBF

Part No LTC2249IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 80Msps 14-bit Parallel 32-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 750 µm
Integral Nonlinearity (INL) 4 LSB
Interface Parallel
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 258 mW
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 74 mA
Number of A/D Converters 1
Number of Bits 14
Number of Converters 1
Number of Elements 1
Number of Pins 32
Operating Supply Voltage 3 V
Polarity Bipolar
Power Dissipation 258 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 80 Msps
Schedule B 8542390000, 8542390000
Supply Type Single
Width 5 mm
Win Source Part Number 1020938-LTC2249IUH#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2249IUH#PBF CAD Model

Description

Analog Devices Inc. LTC2249IUH#PBF Product Overview

The LTC2249IUH#PBF is a high-performance 14-bit, 105Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is part of a family of pin-compatible converters that provide different speed options, making it a versatile choice for a wide range of applications requiring high-speed data acquisition and processing.

Key Features

  • Resolution and Speed: The LTC2249 offers a 14-bit resolution with a sampling rate of up to 105 million samples per second (Msps), ensuring precise and rapid conversion of analog signals to digital data.
  • Input Range: It features a differential input range of ±1V, allowing it to capture a wide range of analog signals.
  • Low Power Consumption: With power consumption as low as 135mW at the full 105Msps rate, the LTC2249IUH#PBF is optimized for power-sensitive applications.
  • No Missing Codes: The ADC guarantees no missing codes over temperature, which ensures reliable performance and consistent quality of data conversion.
  • Flexible Interface: The digital outputs are CMOS compatible, and the device includes an optional LVDS output mode to interface with a variety of digital systems.
  • Small Package: Housed in a compact 32-lead QFN (5mm x 5mm) package, the LTC2249IUH#PBF is designed for space-constrained applications.

Applications

The LTC2249IUH#PBF is ideal for a broad array of applications that require high-speed and accurate analog-to-digital conversion. Some of these applications include:

  • Medical Imaging Systems
  • Communications Systems
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Radar and Satellite Receiver Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2249IUH#PBF is no exception. It is designed to meet stringent requirements, ensuring reliability for critical applications. The product is available in a lead-free finish, adhering to environmental standards and regulations.

Conclusion

With its combination of high-speed, high-resolution data conversion, low power consumption, and compact form factor, the LTC2249IUH#PBF from Analog Devices Inc. is a powerful solution for designers who demand the best in data acquisition technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess