EN
  • EN
  • DE

LTC2192IUKG#PBF

Part No LTC2192IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ms-Adc/High Speed 16-Bit, 65Msps, 1.8V Low-Power Dual Adc, Serial Lvds Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 6 LSB
Interface LVDS
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 281 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 281 mW
Resolution 2 B
RoHS Compliant
Sampling Rate 65 Msps
Schedule B 8542390000
Supply Type Analog, Digital
Win Source Part Number 1072095-LTC2192IUKG#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2192IUKG#PBF CAD Model

Description

Analog Devices Inc. LTC2192IUKG#PBF Dual 16-Bit, 130Msps ADC

The LTC2192IUKG#PBF is a high-performance dual 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for demanding applications. This ADC operates at a conversion rate of up to 130Msps (mega samples per second), providing the precision required for high-speed signal processing tasks such as medical imaging, test equipment, and communication systems.

Constructed with Analog Devices' advanced design techniques and process technologies, the LTC2192IUKG#PBF offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable digital outputs. The product features a differential input range, which enhances its ability to reject common-mode noise and improves the quality of the signal acquisition in noisy environments.

The device comes in a compact 7mm x 7mm QFN package, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions. The LTC2192IUKG#PBF also integrates a shutdown feature that reduces power consumption when the device is not in active use, making it an energy-efficient choice for portable and battery-powered equipment.

Key features of the LTC2192IUKG#PBF include:

  • Dual 16-bit resolution
  • 130Msps sampling rate
  • Excellent SNR and SFDR for high-fidelity signal acquisition
  • Differential input range for improved noise immunity
  • Energy-saving shutdown mode
  • Compact 7mm x 7mm QFN package
  • Industrial temperature range operation

With its robust design and advanced features, the LTC2192IUKG#PBF from Analog Devices Inc. is an ideal ADC solution for engineers looking to enhance the performance and efficiency of their high-speed digital systems. Its precision and speed make it a versatile component for a wide range of applications where accurate signal conversion is critical.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess