EN
  • EN
  • DE

LTC2183IUP

Part No LTC2183IUP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-QFN (9x9)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879185-LTC2183IUP
Ultra Librarian 3D Model Ultra Librarian LTC2183IUP CAD Model

Description

Introducing the LTC2183IUP from Analog Devices Inc.

The LTC2183IUP is a state-of-the-art, high-performance 16-bit dual-channel Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is ideal for demanding applications that require high-speed data acquisition with exceptional dynamic range and accuracy.

Key Features

  • Resolution: 16-bit dual-channel ADC, providing precise digital representation of analog signals.
  • Sampling Rate: Up to 250Msps (Mega samples per second), enabling the capture of high-frequency signals without compromising data integrity.
  • Input Range: 2V<sub>pp differential inputs, accommodating a wide range of signal amplitudes.
  • SNR and SFDR: Excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-fidelity signal processing.
  • Power Efficiency: Low power consumption design, making it suitable for power-sensitive applications.
  • Interface: Serial LVDS outputs for efficient data transfer to digital processors.
  • Integration: Pin-compatible family with different speed options, allowing design scalability.
  • Temperature Range: Industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LTC2183IUP is an excellent choice for a variety of high-speed data acquisition systems, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Digital Communication Systems
  • Radar and Satellite Communication Systems
  • Industrial Automation and Process Control

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2183IUP is built to meet the stringent requirements of industrial-grade components. It is designed to withstand harsh environments and maintain its precision over a wide temperature range, ensuring long-term stability and performance.

Conclusion

With its robust feature set, the LTC2183IUP from Analog Devices Inc. is a versatile and reliable ADC solution that meets the needs of high-performance data acquisition systems. Whether for industrial, medical, communication, or test and measurement applications, this ADC offers the precision and speed required for today's complex and demanding signal processing tasks.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess