EN
  • EN
  • DE

LTC2181IUP#PBF

Part No LTC2181IUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 40Msps 16-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Interface LVDS, Parallel
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of A/D Converters 2
Number of Bits 16
Number of Inputs 2
Number of Pins 64
RoHS Compliant
Sampling Rate 40 Msps
Win Source Part Number 1028239-LTC2181IUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2181IUP#PBF CAD Model

Description

Product Overview: LTC2181IUP#PBF

The LTC2181IUP#PBF is a high-performance, dual 16-bit Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in the design and manufacture of high-performance integrated circuits. This ADC is designed to provide precision and speed for a wide range of applications, including medical imaging, communications, industrial instrumentation, and test equipment.

Key Features

  • Resolution: The LTC2181IUP#PBF boasts a 16-bit resolution, ensuring high precision in digital signal representation.
  • Sampling Rate: With a sampling rate of up to 125Msps (Mega samples per second), it captures fast-changing signals with high fidelity.
  • Input Range: The ADC features a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Low Power Consumption: Designed for efficiency, it maintains low power consumption, making it ideal for power-sensitive applications.
  • Interface: It includes a user-friendly serial interface for easy integration with digital systems.
  • Package: The LTC2181IUP#PBF comes in a compact QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

Performance and Reliability

The ADC is engineered to deliver exceptional performance with a low noise floor and high linearity, which minimizes distortion and allows for accurate signal acquisition. Its robust design ensures reliable operation under industrial temperature ranges, making it suitable for harsh environments.

Applications

The versatility of the LTC2181IUP#PBF makes it an excellent choice for a variety of high-speed data acquisition needs. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communications
  • Industrial Instrumentation
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment

Ordering Information

The product is available with the part number LTC2181IUP#PBF. For purchasing information, availability, and detailed specifications, customers should contact Analog Devices Inc. or visit their official website.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess