EN
  • EN
  • DE

LTC1865AHMS#TRPBF

Part No LTC1865AHMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC1865
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879159-LTC1865AHMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1865AHMS#TRPBF CAD Model

Description

Product Overview: LTC1865AHMS#TRPBF

The LTC1865AHMS#TRPBF is a state-of-the-art dual-channel, 16-bit Analog-to-Digital Converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This high-precision ADC operates on a single 5V supply and features a serial interface that can be configured for either SPI or MICROWIRE protocols, making it a versatile component for a wide range of data acquisition systems.

Key Features:

  • Resolution: The device boasts a 16-bit resolution which ensures high accuracy and low noise performance in digitalizing analog signals.
  • Channels: It includes two multiplexed channels, allowing for the monitoring and conversion of two separate analog inputs.
  • Sampling Rate: Offers a fast conversion rate of up to 150ksps, enabling real-time data acquisition for critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1865AHMS#TRPBF consumes only 1.3mA during operation and features a nap and sleep mode to further reduce power usage when the ADC is not in active conversion.
  • Software Selectable: Users can select between unipolar or bipolar input ranges through software, providing flexibility in matching input signal requirements.
  • No External Components Required: The device operates without the need for external driver components, simplifying design and reducing system cost and complexity.
  • Package: Housed in a compact 10-lead MSOP package, the LTC1865AHMS#TRPBF is suitable for space-constrained applications.

Applications:

The LTC1865AHMS#TRPBF is ideal for various applications that require high-precision analog-to-digital conversion, such as:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Process Control
  • Medical Devices
  • Automotive Systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The LTC1865AHMS#TRPBF is built to meet stringent industry standards, ensuring dependable performance across a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2930 $58.0510
15+ $6.8046 $102.0690
23+ $6.5919 $151.6137
32+ $6.3793 $204.1376
41+ $6.1666 $252.8306
55+ $5.5287 $304.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess