EN
  • EN
  • DE

LTC1643AL-1IGN#TRPBF

Part No LTC1643AL-1IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 16SSOP / Hot Swap Controller 4 Channel CompactPCI™ 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI™
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Voltage - Supply 3.3V, 5V, ±12V
Current - Output (Max) 200mA, 500mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC1643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 1009884-LTC1643AL-1IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1643AL-1IGN#TRPBF CAD Model

Description

Product Overview: LTC1643AL-1IGN#TRPBF from Analog Devices Inc.

The LTC1643AL-1IGN#TRPBF is a sophisticated hot swap controller integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This IC is specifically engineered to manage the safe insertion and removal of electronic cards from live backplanes and power buses. It is a critical component for systems requiring reliable and uninterrupted operations, such as servers, data storage units, and telecommunications equipment.

Key Features and Benefits

  • Electronic Circuit Protection: The device ensures that when a card is inserted into a live backplane, the inrush current is controlled to prevent damage to the electronic components and the power supply from current surges.
  • Adjustable Current Limit: It offers an adjustable overcurrent limit, which allows designers to set the maximum current according to the needs of their specific application, ensuring optimal protection and performance.
  • High Voltage Operation: The LTC1643AL-1IGN#TRPBF is capable of operating over a wide voltage range, making it versatile for various applications that require different voltage levels.
  • Under Voltage Lockout: The under voltage lockout (UVLO) feature ensures that the IC remains off if the supply voltage is too low, protecting the system from insufficient power conditions.
  • Thermal Shutdown: Incorporated thermal shutdown functionality protects the device and the system from overheating, which is crucial for maintaining the longevity and reliability of electronic components.

Applications

The LTC1643AL-1IGN#TRPBF is ideal for a multitude of applications that require hot swapping capabilities and robust protection features. It is commonly used in:

  • Network Routers and Switches
  • Datacom and Telecom Systems
  • RAID Systems
  • Industrial PCs
  • High Availability Servers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1643AL-1IGN#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a compact 16-lead SSOP package, which is RoHS compliant and suitable for space-constrained environments.

With its advanced features and robust design, the LTC1643AL-1IGN#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate hot swap capabilities into their systems, ensuring safe operation and protection for critical electronic components.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,379 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess