EN
  • EN
  • DE

LTC1289CCSW#TRPBF

Part No LTC1289CCSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 25K 20SOIC / Data Acquisition System (DAS) 12 b 25k Serial, Parallel 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 25k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number LTC1289
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382604-LTC1289CCSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1289CCSW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1289CCSW#TRPBF Product Overview

The LTC1289CCSW#TRPBF is a high-performance, low-power, 12-bit data acquisition system manufactured by Analog Devices Inc., a leader in precision instrumentation and signal processing. This integrated circuit (IC) combines an 8-channel multiplexer, high bandwidth track/hold, and serial interface with high conversion speed and ultra-low power consumption, making it an ideal solution for compact, battery-powered applications and sophisticated data acquisition systems alike.

Key Features

  • 12-Bit Resolution: Offers fine granularity for precise data acquisition, ensuring accuracy and consistency in measurement.
  • 8-Channel Multiplexer: Allows the IC to connect to multiple analog inputs, making it versatile for monitoring various sensors or signals within a system.
  • High-Speed Track/Hold: Ensures accurate sampling of analog signals by capturing and holding the signal level at a precise moment.
  • Serial Interface: Provides a convenient method of communication with microcontrollers or digital systems, enabling easy integration into a wide range of applications.
  • Low Power Consumption: Ideal for battery-powered devices, this IC minimizes energy usage to extend operational life.
  • Single 5V Supply: Simplifies power supply design by operating from a single 5V source, which is standard in many electronic systems.

Applications

The LTC1289CCSW#TRPBF is suited for a variety of applications that require high-precision data acquisition, such as:

  • Portable Instrumentation
  • Data Logging Systems
  • Industrial Process Control
  • Medical Equipment
  • Environmental Monitoring Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1289CCSW#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in even the most demanding conditions.

Package and Availability

The LTC1289CCSW#TRPBF comes in a 20-pin narrow SOIC package, which is suitable for space-constrained applications. The part is available in tape and reel packaging for use in automated manufacturing environments, ensuring ease of integration and scalability for high-volume production.

With its combination of precision, low power, and ease of use, the LTC1289CCSW#TRPBF from Analog Devices Inc. represents a robust solution for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9530 $74.9530
2+ $61.5000 $123.0000
3+ $59.5781 $178.7343
5+ $57.6561 $288.2805
6+ $55.7343 $334.4058
7+ $49.9687 $349.7809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess