EN
  • EN
  • DE

LT6555IUF#TRPBF

Part No LT6555IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Video Switch IC 3 Channel 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LT6555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924287-LT6555IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6555IUF#TRPBF CAD Model

Description

Product Overview: LT6555IUF#TRPBF from Analog Devices Inc.

The LT6555IUF#TRPBF is a high-speed triple video amplifier that comes in an ultra-small QFN-16 package, designed and manufactured by Analog Devices Inc. This component is specifically engineered to address the needs of high-performance video and imaging applications, offering a unique combination of speed, low distortion, and reduced space requirements on the PCB.

With its wide bandwidth of 650 MHz at a gain of 2, the LT6555IUF#TRPBF is capable of driving high-resolution video signals with exceptional clarity and fidelity. This makes it an ideal choice for advanced video processing equipment, such as HDTV receivers, digital projectors, and video amplification systems. Additionally, the device features a low differential gain and phase error, which contributes to the delivery of a crisp, stable image without color aberrations or geometry distortions.

One of the key advantages of the LT6555IUF#TRPBF is its integrated fixed gain of 2, which simplifies circuit design by eliminating the need for external gain-setting resistors. This not only saves space but also reduces component count and enhances reliability. Furthermore, the device operates on a single 5V supply, making it compatible with a wide range of digital systems and simplifying power supply design.

The amplifier's high-speed disable feature allows for a rapid power-down to a high impedance state, which is particularly useful in power-sensitive applications. This functionality enables designers to reduce power consumption when the amplifier is not in active use, contributing to overall energy efficiency in the end application.

With its extended industrial temperature range, the LT6555IUF#TRPBF is suitable for operation in harsh environments, ensuring consistent performance across a broad spectrum of temperatures. This robustness, combined with its impressive technical specifications, makes the LT6555IUF#TRPBF from Analog Devices Inc. a top choice for designers looking to create cutting-edge video and imaging solutions.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess