EN
  • EN
  • DE

LT6235IGN

Part No LT6235IGN
Manufacturer Analog Devices Inc.
Catalog Integrated Circuits (ICs)
Description IC OPAMP GP 60MHZ RRO 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Amplifier Type Standard (General Purpose)
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 17V/µs
Gain Bandwidth Product 60 MHz
Current - Input Bias 1.5 µA
Voltage - Input Offset 75 µV
Current - Supply 1.05mA (x4 Channels)
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12.6 V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Ultra Librarian 3D Model Ultra Librarian LT6235IGN CAD Model

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.49% SOT23-3
Lowest to $6.3162
Renesas Electronics America
80V SYNCHRONOUS DUAL BOOST PWM C
Lowest to $19.5894
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $8.1818
Maxim Integrated
IC DAC 8BIT V-OUT 16TSSOP
Lowest to $10.9090
Maxim Integrated
IC SUPERVISOR MAX803 3PIN MPU
Lowest to $8.6667
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 10SOIC
Lowest to $1.4625
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Lowest to $4.0909
Infineon Technologies
Security ICs / Authentication ICs
Lowest to $8.7313
Nordic Semiconductors
IC SAMPLE ANT NTWK SYST 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess