EN
  • EN
  • DE

LT5400BHMS8E-1#PBF

Part No LT5400BHMS8E-1#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP / 10k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names LT5400BHMS8E1PBF,-2735-LT5400BHMS8E-1#PBF
Standard Package 50
Win Source Part Number 1230263-LT5400BHMS8E-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BHMS8E-1#PBF CAD Model

Description

Introducing the LT5400BHMS8E-1#PBF Precision Resistor Network

From the renowned manufacturer Analog Devices Inc., the LT5400BHMS8E-1#PBF is a high-precision matched resistor network that delivers unparalleled performance for applications requiring accurately matched resistances. This component is a testament to Analog Devices' commitment to providing solutions that ensure precision and reliability.

Key Features

  • Matched Resistor Network: The LT5400BHMS8E-1#PBF features a quad resistor network with excellent matching characteristics. This makes it ideal for applications such as precision dividers, references, and bridge circuits.
  • High Accuracy: With a precision match of 0.01% and a temperature coefficient of 2 ppm/°C, this resistor network ensures high accuracy across a wide range of temperatures.
  • Stable Over Time: The LT5400BHMS8E-1#PBF offers outstanding long-term stability, making it reliable for critical applications over extended periods.
  • Robust Package: Housed in an MSOP-8 package, the LT5400BHMS8E-1#PBF is designed for robustness and ease of integration into various circuit designs.

Applications

The LT5400BHMS8E-1#PBF is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • High-precision analog-to-digital and digital-to-analog converters (ADCs/DACs)
  • Difference amplifiers
  • Bridge circuits
  • Strain gauge amplifiers

Quality and Performance

Analog Devices Inc. is known for their stringent quality control and the LT5400BHMS8E-1#PBF is no exception. Each resistor network is rigorously tested to ensure it meets the high standards expected by industry professionals. The device's performance is characterized for the entire -40°C to 125°C temperature range, guaranteeing functionality under a broad spectrum of conditions.

Conclusion

Whether your project involves precision measurement, data conversion, or any application requiring highly matched resistors, the LT5400BHMS8E-1#PBF from Analog Devices Inc. offers a solution you can trust. Its combination of accuracy, stability, and durability makes it an essential component for engineers who demand the very best in resistor network technology.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2951 $57.1804
9+ $11.7293 $105.5637
14+ $11.3628 $159.0792
19+ $10.9962 $208.9278
24+ $10.6297 $255.1128
32+ $9.5301 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess