EN
  • EN
  • DE

LT4320HDD#TRPBF

Part No LT4320HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features OR Controller Bridge Rectifier N-Channel Bridge (1) 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT4320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT4320HDD#TRPBFTR, 505-LT4320HDD#TRPBFDKR, LT4320HDD#TRPBF-ND, 505-LT4320HDD#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878810-LT4320HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4320HDD#TRPBF CAD Model

Description

Analog Devices Inc. Product Overview

LT4320HDD#TRPBF Ideal Diode Bridge Controller

The LT4320HDD#TRPBF is an innovative component from Analog Devices Inc. that aims to revolutionize the efficiency and performance of full-wave rectification circuits. This ideal diode bridge controller is designed to replace traditional diode-bridge rectifiers with high-efficiency MOSFETs, which significantly reduces power dissipation and heat generation.

With its advanced technology, the LT4320HDD#TRPBF controls four N-channel MOSFETs in a full-bridge configuration, creating a near-zero voltage drop across the bridge. This results in a dramatic reduction of power loss compared to standard diode bridges, especially beneficial in high-current applications where efficiency is paramount.

The device operates over a wide voltage range and is suitable for a variety of AC to DC conversion applications such as power supplies, motor drives, and renewable energy systems where efficiency and thermal performance are critical. Its robust design ensures reliability and a long operational lifespan, making it an excellent choice for demanding environments.

Key Features:

  • Wide operating voltage range: Suitable for various applications.
  • Low power dissipation: Increases efficiency and reduces thermal issues.
  • Drives four N-channel MOSFETs: Enables full-wave rectification with near-zero voltage drop.
  • Minimized harmonic distortion: Improves power quality.
  • Compact package: Saves board space and simplifies design.

The LT4320HDD#TRPBF comes in a small, thermally efficient package that is easy to integrate into existing designs, saving valuable board space and simplifying the design process. It is available in tape and reel packaging (TRPBF suffix), which is ideal for automated manufacturing processes, ensuring a streamlined production workflow.

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT4320HDD#TRPBF is no exception. This ideal diode bridge controller is a testament to the company's dedication to innovation and its ability to deliver high-performance solutions that meet the needs of today's energy-conscious and technologically advanced markets.

You May Also Be Interested in

Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9047 $59.5235
12+ $9.7681 $117.2172
19+ $9.4628 $179.7932
26+ $9.1575 $238.0950
33+ $8.8523 $292.1259
44+ $7.9365 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess