EN
  • EN
  • DE

LT4276CIUFD#TRPBF

Part No LT4276CIUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 28QFN  /  Power Over Ethernet Controller 1 Channel 802.3af (PoE) 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 13 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 60V (Max)
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT4276CIUFD#TRPBFDKR,505-LT4276CIUFD#TRPBFTR,505-LT4276CIUFD#TRPBFCT,LT4276CIUFD#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1071738-LT4276CIUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4276CIUFD#TRPBF CAD Model

Description

Analog Devices Inc. LT4276CIUFD#TRPBF Product Overview

The LT4276CIUFD#TRPBF from Analog Devices Inc. is a robust Power over Ethernet (PoE) interface controller that integrates the necessary features to implement IEEE 802.3 PoE systems. Designed to simplify the task of PoE power supply design, this device is an ideal choice for a wide range of applications, including wireless access points, security cameras, and IoT devices that require remote power along with data connectivity.

Key Features

  • IEEE 802.3 Compliance: The LT4276CIUFD#TRPBF is fully compliant with the IEEE 802.3 PoE standard, ensuring compatibility with other PoE devices and systems.
  • Advanced Power Management: It provides sophisticated power management capabilities, including programmable classification, inrush current control, and power good outputs.
  • Hot Swap Capability: The device includes hot swap functionality, allowing electronic components to be replaced or added without shutting down the system.
  • High Efficiency: With integrated switching regulators, this controller offers high efficiency power conversion, which is critical for reducing heat and increasing reliability in PoE systems.
  • Wide Temperature Range: The LT4276CIUFD#TRPBF operates over an industrial temperature range, making it suitable for harsh environments.
  • Compact Package: Housed in a QFN package, the product offers a compact footprint for space-constrained applications.

Applications

The versatility of the LT4276CIUFD#TRPBF makes it a perfect fit for numerous applications that require remote power. It is especially useful in:

  • Enterprise and Industrial Ethernet devices
  • Wireless Access Points (WAPs)
  • IP Surveillance Cameras
  • VoIP Phones
  • Networked Printers
  • IoT Devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality, and the LT4276CIUFD#TRPBF is no exception. It is designed to meet the rigorous standards of industrial applications, ensuring a reliable and long-lasting solution for powering PoE devices. The product is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates efficient assembly for high-volume production.

With its comprehensive feature set and reliable performance, the LT4276CIUFD#TRPBF from Analog Devices Inc. is a superior choice for designers looking to integrate PoE functionality into their products with ease and confidence.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6536 $53.2288
19+ $5.4593 $103.7267
29+ $5.2887 $153.3723
40+ $5.1181 $204.7240
51+ $4.9475 $252.3225
68+ $4.4357 $301.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,982 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess