EN
  • EN
  • DE

LT3598EFE#TRPBF

Part No LT3598EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Series True Color PWM™
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 30V
Voltage - Output 44V
Current - Output / Channel 30mA
Frequency 200kHz ~ 2.5MHz
Dimming Analog, PWM
Applications -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Base Product Number LT3598
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378908-LT3598EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3598EFE#TRPBF CAD Model

Description

Product Overview: LT3598EFE#TRPBF from Analog Devices Inc.

The LT3598EFE#TRPBF is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is specifically engineered for driving LEDs, offering a robust and efficient solution for various lighting applications. Its versatile features and high efficiency make it an ideal choice for portable, automotive, and industrial lighting systems.

Key Features

  • Multiple LED Driver: Capable of driving up to 10 white LEDs in series per channel, providing uniform brightness and eliminating the need for external resistors.
  • Wide Input Voltage Range: Operates from a wide input voltage range of 4.5V to 40V, accommodating a diverse set of power sources and ensuring functionality across various voltage scenarios.
  • High Efficiency: Integrated 1.5A switch with adaptive buck-boost mode ensures high efficiency across a wide range of LED forward voltages.
  • PWM Dimming: Offers 3000:1 true color PWM dimming capability, allowing for precise control over brightness and improving the overall user experience.
  • Robust Protection Features: Includes open LED and short-circuit protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.

Applications

  • Automotive and Avionic Lighting
  • Portable Lighting and Flashlights
  • Industrial and Architectural Lighting
  • Display Backlighting

The LT3598EFE#TRPBF comes in a thermally enhanced 16-lead TSSOP package, which is RoHS compliant and designed for improved thermal performance. Its compact form factor makes it suitable for space-constrained applications while maintaining optimal functionality. With its adaptive output capability, the device can drive a wide variety of LED configurations, making it a highly flexible solution for designers looking to create sophisticated lighting systems.

By choosing the LT3598EFE#TRPBF, designers can rest assured that they are integrating a high-quality, reliable, and efficient LED driver into their products. Analog Devices Inc.'s commitment to excellence is reflected in this component, ensuring that it meets the stringent requirements of modern lighting solutions.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess