EN
  • EN
  • DE

LT1675CMS8-1#PBF

Part No LT1675CMS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO MULTIPLEXER 8MSOP / Video Multiplexer IC Logic 8-MSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Multiplexer
Applications Professional Video
Control Interface Logic
Voltage - Supply 4V ~ 6V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT1675
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 193947-LT1675CMS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1675CMS8-1#PBF CAD Model

Description

The LT1675CMS8-1#PBF is a versatile and high-performance video multiplexer from Analog Devices Inc., designed to cater to a wide range of video applications. This product is particularly well-suited for video editing, studio equipment, and broadcast systems, where signal integrity and quality are of paramount importance.

Key Features

  • High Bandwidth: The LT1675CMS8-1#PBF boasts a high bandwidth, ensuring that it can handle high-resolution video signals without degradation, making it ideal for both standard and high-definition video applications.
  • Low Crosstalk: With its excellent isolation between channels, the device minimizes crosstalk, which is crucial for maintaining the quality of the video signals when multiple channels are in use.
  • Low Differential Gain and Phase Error: These characteristics are critical for maintaining the color fidelity and sharpness of video images, ensuring professional-quality video output.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying power supply design and reducing the overall power consumption.
  • Robust ESD Protection: The LT1675CMS8-1#PBF includes integrated electrostatic discharge (ESD) protection, safeguarding the device against the common issue of ESD damage during handling and operation.

Applications

  • Video Switching and Routing
  • Professional Video Editing Systems
  • Broadcast Studio Equipment
  • Security and Surveillance Systems
  • Video on Demand Servers

Product Specifications

The LT1675CMS8-1#PBF is packaged in a compact 8-lead MSOP, making it an excellent choice for space-constrained applications. The device is characterized for operation over the -40°C to 85°C temperature range, ensuring reliability and performance under varying environmental conditions.

Ordering Information

For purchasing or inquiring about the LT1675CMS8-1#PBF, customers can contact Analog Devices Inc. or their authorized distributors, referencing the part number LT1675CMS8-1#PBF to obtain accurate pricing, availability, and support information.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9995 $65.9990
5+ $27.0767 $135.3835
7+ $26.2301 $183.6107
10+ $25.3834 $253.8340
12+ $24.5380 $294.4560
16+ $21.9993 $351.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess