EN
  • EN
  • DE

LT1579CS8#TRPBF

Part No LT1579CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULTI 1C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Battery Power Management IC Multi-Chemistry 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1579
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878443-LT1579CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1579CS8#TRPBF CAD Model

Description

Product Overview: LT1579CS8#TRPBF

The LT1579CS8#TRPBF is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator is engineered to provide precise voltage regulation while maintaining a low voltage drop across the device, making it an ideal choice for sensitive electronic applications where power efficiency and stability are crucial.

Key Features

  • Low Dropout Voltage: The LT1579CS8#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly important for battery-operated devices where maximizing battery life is essential.
  • High Output Current: Capable of delivering a high output current, this regulator can easily meet the demands of power-hungry circuits without compromising performance.
  • Adjustable Output: With the ability to adjust the output voltage, the LT1579CS8#TRPBF offers flexibility for a wide range of applications, allowing designers to fine-tune the voltage to meet specific requirements.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, providing additional reliability and extending the product's lifespan.
  • Stable with Low ESR Capacitors: It is designed to be stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves the overall performance of the power supply circuit.

Applications

The LT1579CS8#TRPBF is suited for a variety of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Automotive electronics
  • Industrial power systems

Product Specifications

This regulator comes in an 8-lead SOIC package, designated by the 'CS8' suffix in the product code, ensuring a compact footprint for space-constrained designs. The '#TRPBF' suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes.

The LT1579CS8#TRPBF from Analog Devices Inc. represents a combination of performance, versatility, and reliability, making it an excellent choice for designers looking to improve their power management solutions.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess