The ACE24LC02FM+T is a 2K-bit Electrically Erasable PROM (EEPROM) from ACE Technology. It's organized as 256 x 8 bits and operates with a 2-wire serial interface, commonly known as I2C. This EEPROM is widely used for storing configuration data, serial numbers, calibration values, and other non-volatile data in a variety of electronic devices.
Applications:
- Consumer Electronics
- Industrial Control Systems
- Networking Equipment
- Medical Devices
- Automotive Electronics
Features:
- 2K-bit EEPROM (256 x 8)
- 2-Wire Serial Interface (I2C)
- Low Voltage Operation
- Low Power Consumption
- Write Protect Feature
Benefits:
- Non-Volatile Data Storage: Retains data even when power is removed.
- Easy Integration: I2C interface simplifies communication with microcontrollers and other devices.
- Low Power Consumption: Suitable for battery-powered applications.
- Data Protection: Write protect feature prevents accidental data corruption.
- Compact Size: Available in small surface-mount packages.
Additional Details:
The ACE24LC02FM+T operates typically from a voltage range of 2.5V to 5.5V. It supports standard and fast I2C modes. The FM indicates a specific package type, which is important for PCB layout and soldering. The +T likely indicates tape and reel packaging for automated assembly. The device features a self-timed write cycle, simplifying write operations. It also incorporates enhanced ESD protection to improve reliability. The operating temperature range typically spans from -40°C to +85°C. Consult the datasheet for precise timings, voltage levels, and other critical parameters. Adhering to the recommended operating conditions ensures optimal performance and longevity of the device. Consider decoupling capacitors on the power supply lines close to the device for stable operation.