EN
  • EN
  • DE

LT1081CSW#TRPBF

Part No LT1081CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 2/2 Transceiver Full RS232 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LT1081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878319-LT1081CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1081CSW#TRPBF CAD Model

Description

Product Overview: LT1081CSW#TRPBF from Analog Devices Inc.

The LT1081CSW#TRPBF is a high-performance, low-power dual RS232 driver/receiver from Analog Devices Inc., designed to meet the stringent requirements of the modern communication industry. This integrated circuit is specifically engineered to facilitate reliable data transmission and reception over RS232 communication protocols, making it an ideal choice for a variety of applications ranging from industrial control systems to consumer electronics.

Key Features

  • Robust Interface: The device features a rugged RS232 interface that is capable of withstanding the challenges of harsh industrial environments, ensuring consistent performance and longevity.
  • Low Power Consumption: It operates with a low supply current, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Enhanced ESD Protection: The LT1081CSW#TRPBF comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, maintaining reliable operation in both hot and cold environments.
  • Flexible Power Supply: The integrated circuit supports a wide range of power supply voltages, enhancing its compatibility with various system designs.

Applications

The versatility of the LT1081CSW#TRPBF makes it suitable for an array of applications including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Point of sale terminals
  • Portable instrumentation
  • Networking equipment

Product Specifications

The LT1081CSW#TRPBF is offered in a surface-mount package, ensuring ease of integration into a variety of circuit board designs. Its specifications include:

  • Multiple drivers and receivers for bidirectional communication
  • Operational with single 5V power supply
  • High data rate capability for swift data communication
  • Compliance with industry standards for RS232 communication

With its combination of durability, power efficiency, and high-speed operation, the LT1081CSW#TRPBF from Analog Devices Inc. represents a reliable solution for designers looking to implement RS232 communication in their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess