EN
  • EN
  • DE

HMCAD1520TR

Part No HMCAD1520TR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8/12/14/16B PIPELND 48QFN / 8, 12, 14, 16 Bit Analog to Digital Converter 1, 2, 4 Input 4 Pipelined 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 8, 12, 14, 16
Sampling Rate (Per Second) 500M, 560M, 660M, 1G
Number of Inputs 1, 2, 4
Input Type Differential
Data Interface LVDS - Serial
Configuration MUX-S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 2V
Voltage - Supply, Digital 1.7V ~ 2V
Features Interleavable, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting SMD (SMT)
Base Product Number HMCAD1520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Names -2735-HMCAD1520TRDKR,1127-1198-6,-2735-HMCAD1520TRCT,1127-1198-2,1127-1198-1
Standard Package 500
Win Source Part Number 1063231-HMCAD1520TR
Ultra Librarian 3D Model Ultra Librarian HMCAD1520TR CAD Model

Description

The HMCAD1520TR is a high-performance, low-power 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including communications, medical imaging, and industrial instrumentation.

Key Features

  • Resolution: 12-bit ADC offering fine granularity and high precision in digital representation of analog signals.
  • Sampling Rate: Capable of sample rates up to 640 MSPS, enabling it to handle high-speed signals and support high bandwidth applications.
  • Input Range: Features a flexible input range that can be adjusted according to the needs of the specific application, providing versatility in signal acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, ensuring reduced power usage without compromising performance, which is critical for portable and battery-powered devices.
  • Integration: Comes in a compact package, facilitating integration into space-constrained designs and contributing to a reduction in overall system size and complexity.
  • Digital Interface: Equipped with a user-friendly digital interface that simplifies the connection to microprocessors and digital signal processors, easing the design process and accelerating time-to-market.

Applications

The HMCAD1520TR is versatile and can be used in a variety of applications where precise digital representation of analog signals is critical:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMCAD1520TR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across a wide range of operating conditions. Engineers and designers can trust this ADC to deliver accurate and reliable data conversion in their critical applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $286.5672 $286.5672
2+ $275.3732 $550.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess