EN
  • EN
  • DE

HMC943LP5E

Part No HMC943LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MMIC 1.5 WATT POWER AMPLIFIER, 24 - 31.5 GHz | IC RF AMP GP 24GHZ-31.5GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 24GHz ~ 31.5GHz
P1dB 32dBm
Gain 21dB
RF Type General Purpose
Supply Voltage (V) 5V ~ 6V
Supply Current 1.2A
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181510-HMC943LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC943LP5E CAD Model

Description

Analog Devices Inc. HMC943LP5E Overview

The HMC943LP5E, manufactured by Analog Devices Inc., is a high-performance, passive, double-balanced mixer. This compact and versatile device is designed to facilitate frequency conversion in a wide array of RF and IF applications. Its remarkable engineering allows for efficient signal processing in telecommunications, test equipment, military systems, and satellite communications.

Key Features

  • Wide Frequency Range: The HMC943LP5E operates over a broad frequency spectrum, with its RF and LO (Local Oscillator) frequency ranging from 11 GHz to 20 GHz, and its IF (Intermediate Frequency) from DC to 3 GHz. This wide range ensures flexibility across different applications and systems.
  • High Isolation: The mixer boasts excellent isolation characteristics, minimizing leakage between the RF, LO, and IF ports. This feature is crucial for maintaining signal integrity and preventing performance degradation.
  • Conversion Gain: With a conversion gain of 9 dB, the HMC943LP5E can amplify the signal during the mixing process, which is beneficial in signal chains where loss compensation is needed.
  • Passive Design: As a passive mixer, it does not require an external power supply, simplifying system design and reducing power consumption.
  • Surface-Mount Package: Enclosed in a compact 5x5 mm QFN package, the HMC943LP5E is suitable for space-constrained applications while allowing for efficient assembly in high-volume production.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Satellite Communication Systems

The HMC943LP5E from Analog Devices Inc. represents a fusion of performance and practical design. Its robust construction and advanced specifications make it a prime choice for professionals seeking a reliable mixer for their high-frequency signal processing needs. Whether utilized in commercial or defense-related systems, the HMC943LP5E stands out as a component that delivers consistent results and supports the advancement of communication technology.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2305 $65.8440
18+ $6.7533 $121.5594
27+ $6.5419 $176.6313
37+ $6.3317 $234.2729
48+ $6.1203 $293.7744
64+ $5.4874 $351.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess