EN
  • EN
  • DE

HMC862ALP3ETR

Part No HMC862ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF POWER DVDR 100MHZ-24GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Frequency Divider - 100MHz ~ 24GHz 4.75V ~ 5.25V Supply
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad, CSP
Family Name HMC862
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC862ALP3ECT, HMC862ALP3EDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873811-HMC862ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC862ALP3ETR CAD Model

Description

Product Overview: HMC862ALP3ETR from Analog Devices Inc.

The HMC862ALP3ETR is a cutting-edge integrated circuit from Analog Devices Inc., a company renowned for its high-performance semiconductor products. Designed to cater to the demanding requirements of modern electronics, this device is part of Analog Devices' Hittite Microwave Integrated Circuit (IC) product line, which is known for delivering exceptional quality and reliability.

Encased in a compact LP3E package, the HMC862ALP3ETR is a Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO). It is engineered to provide precise frequency generation and control, making it an ideal choice for applications in wireless infrastructure, microwave point-to-point systems, test and measurement equipment, and satellite communication.

Key Features:

  • High Performance: The device boasts a low phase noise characteristic, which is critical for high-speed data transmission and signal integrity.
  • Wide Frequency Range: The integrated VCO covers a broad frequency range, ensuring versatility across various applications.
  • Programmability: It comes with a serial interface for programming, allowing users to fine-tune the device to meet specific application requirements.
  • Compact Size: The LP3E package is designed to minimize the footprint on the PCB, which is essential for space-constrained applications.

Applications:

  • Wireless Infrastructure
  • Microwave Point-to-Point Links
  • Satellite Communications
  • Test and Measurement Equipment

The HMC862ALP3ETR is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that push the boundaries of technology. Its precision and versatility make it a go-to component for engineers looking to develop systems with stringent frequency control requirements. With its robust design and high-quality manufacturing, the HMC862ALP3ETR stands out as a reliable and efficient solution for a wide range of electronic applications.

For detailed specifications and integration guidance, customers are encouraged to consult the comprehensive datasheet and technical support resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2355 $60.2355
3+ $49.4240 $148.2720
4+ $47.8795 $191.5180
5+ $46.3350 $231.6750
6+ $44.7905 $268.7430
8+ $40.1570 $321.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess