Product Overview: HMC832LP6GETR by Analog Devices Inc.
The HMC832LP6GETR is a state-of-the-art fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc., a leading global semiconductor company. This product is designed to provide high-performance frequency synthesis for a wide range of RF and microwave applications, including wireless infrastructure, test and measurement equipment, and military systems.
Key Features:
- Frequency Range: The VCO frequency range spans from 25 MHz to 3000 MHz, ensuring versatility across various applications.
- Fractional-N PLL: The fractional-N PLL architecture allows for fine frequency resolution and low phase noise performance.
- Integrated VCO: The integration of the VCO simplifies design efforts and reduces the bill of materials and footprint for system designers.
- Programmable: The device features a programmable divider, phase adjust, and exact frequency mode, enabling precise control over the output frequency.
- Low Phase Noise: The HMC832LP6GETR is optimized for low phase noise, which is critical for high-performance RF systems.
- Compact Packaging: Housed in a 6x6mm QFN package, the product is designed for space-constrained applications.
Applications:
- Wireless infrastructure (LTE, WCDMA, WiMAX)
- Test and measurement equipment
- Military and space systems
- Microwave point-to-point backhaul radios
- Frequency synthesizers
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC832LP6GETR is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for the most demanding applications.
Ordering Information:
The HMC832LP6GETR is available in tape and reel packaging, making it suitable for high-volume production environments. For detailed ordering and product information, customers can visit the Analog Devices Inc. website or contact their sales representative.