EN
  • EN
  • DE

HMC829LP6GETR

Part No HMC829LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACTIONAL-N 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.2GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Part Number Series HMC829
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810482-HMC829LP6GETR
Ultra Librarian 3D Model Ultra Librarian HMC829LP6GETR CAD Model

Description

Product Overview: HMC829LP6GETR by Analog Devices Inc.

The HMC829LP6GETR is a high-performance, wideband, programmable Frequency Synthesizer from Analog Devices Inc. Designed to deliver exceptional signal purity and flexibility, this PLL (Phase-Locked Loop) with an integrated VCO (Voltage-Controlled Oscillator) is a key component in sophisticated RF (Radio Frequency) systems. Its compact 6x6 mm QFN (Quad Flat No-leads) package makes it an ideal choice for space-constrained applications such as wireless infrastructure, test and measurement equipment, and satellite communication systems.

Key Features

  • Wide Frequency Range: The device covers a broad frequency spectrum, enabling users to design versatile systems that can operate across various bands.
  • Low Phase Noise Performance: It offers excellent phase noise characteristics, which is crucial for maintaining signal integrity in high-performance communication systems.
  • Fractional-N Frequency Synthesizer: The HMC829LP6GETR employs a fractional-N architecture that allows for fine frequency resolution and selection, enhancing the precision of the signal generation.
  • Integrated VCO: The inclusion of a VCO within the PLL simplifies the design and reduces the overall component count, leading to a more compact and reliable end product.
  • Programmable: Users can program the device through a serial interface, offering flexibility and ease of use in dynamic system configurations.

Applications

  • Wireless Infrastructure (e.g., base stations, backhaul networks)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Microwave Radios and Very Small Aperture Terminals (VSAT)
  • Phased Array Radar Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC829LP6GETR is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and durability in even the most demanding environments.

Ordering Information

The HMC829LP6GETR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Its robust design and versatility make it a go-to solution for designers looking to create cutting-edge RF systems with a competitive edge.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess