EN
  • EN
  • DE

HMC815LC5TR

Part No HMC815LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC I/Q UPCONVERTER 32SMD / RF IC Upconverter Radar 21GHz ~ 27GHz 32-CSMT (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Function Upconverter
Frequency 21GHz ~ 27GHz
RF Type Radar
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354583-HMC815LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC815LC5TR CAD Model

Description

Introducing the HMC815LC5TR from Analog Devices Inc.

The HMC815LC5TR is a state-of-the-art frequency mixer product from the renowned manufacturer Analog Devices Inc., a leader in the field of high-performance integrated circuits. This RF (Radio Frequency) mixer is part of their Hittite Microwave product line, designed to meet the demanding requirements of modern wireless applications.

At the heart of the HMC815LC5TR is its ability to provide exceptional signal mixing capabilities. It is a double-balanced mixer that operates over a wide frequency range, making it an ideal choice for various applications including point-to-point radios, test equipment, and military end-uses. The frequency mixer is capable of up-converting or down-converting signals while maintaining a high level of linearity and low noise performance.

The HMC815LC5TR boasts an impressive RF/LO (Local Oscillator) frequency range from 6 GHz to 10 GHz, with an IF (Intermediate Frequency) range from DC to 3.5 GHz. This wide frequency range allows for versatility in application and ensures that it can be used in a broad spectrum of communication systems. The mixer's high isolation between ports ensures minimal interference and crosstalk, which is critical in complex RF signal chains.

Designed with functionality in mind, the HMC815LC5TR is packaged in a compact 5x5 mm QFN package, making it suitable for space-constrained applications. Its surface-mount design allows for ease of integration into a variety of circuit boards. Additionally, the mixer operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

With its exceptional performance and versatility, the HMC815LC5TR from Analog Devices Inc. is an excellent choice for engineers and designers looking to integrate a high-quality mixer into their RF design projects. Its combination of high linearity, low noise, and wide frequency range makes it a powerful component for achieving optimal signal processing in sophisticated communication systems.

For those seeking a reliable and high-performing frequency mixer, the HMC815LC5TR represents cutting-edge technology that can significantly enhance the capabilities of RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess