EN
  • EN
  • DE

HMC765LP6CETR

Part No HMC765LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACT-N 40QFN / IC 8.8GHz 1 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 8.8GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Base Product Number HMC765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC765LP6CETRCT,505-HMC765LP6CETRCT,ANAANAHMC765LP6CETR,505-HMC765LP6CETRDKR,HMC765LP6CETR-ND,2156-HMC765LP6CETR,505-HMC765LP6CETR,-2735-HMC765LP6CETRDKR
Standard Package 500
Win Source Part Number 1211767-HMC765LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC765LP6CETR CAD Model

Description

Analog Devices Inc. HMC765LP6CETR – High-Performance MMIC VCO

The HMC765LP6CETR is a cutting-edge Voltage Controlled Oscillator (VCO) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This MMIC (Monolithic Microwave Integrated Circuit) VCO operates within the frequency range of 0.01 GHz to 13.9 GHz, providing a versatile solution for systems requiring a high-quality, reliable signal source.

Manufactured with gallium arsenide (GaAs) HBT technology, the HMC765LP6CETR exhibits outstanding phase noise performance, which is crucial for applications such as radar systems, satellite communications, test equipment, and point-to-point radios. Its superior design ensures a clean, stable output signal, which is essential for maintaining the integrity of communication and signal processing systems.

The device is housed in a compact 6x6mm QFN package, making it ideal for space-constrained applications where size and weight are critical factors. Despite its small form factor, the HMC765LP6CETR does not compromise on power. It requires a single supply voltage and integrates resonators, negative resistance devices, and varactor diodes, which simplifies the design and reduces the overall component count in the final application.

One of the key benefits of the HMC765LP6CETR is its wide tuning voltage range, which allows for precise frequency control and tuning flexibility. This feature, combined with its excellent temperature stability, ensures consistent performance across various environmental conditions.

Analog Devices Inc. is known for its high-quality products, and the HMC765LP6CETR is no exception. It is RoHS compliant and meets the rigorous standards expected from a leading semiconductor manufacturer. For designers and engineers looking for a high-performance VCO that offers both versatility and reliability, the HMC765LP6CETR from Analog Devices Inc. is an outstanding choice.

Key Features:

  • Frequency Range: 0.01 GHz to 13.9 GHz
  • High Phase Noise Performance
  • Compact 6x6mm QFN Package
  • Wide Tuning Voltage Range
  • Temperature Stability
  • RoHS Compliant

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.5883 $170.5883
2+ $152.9412 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess