EN
  • EN
  • DE

HMC706LC3C

Part No HMC706LC3C
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC CONV NRZ-RZ 13GBPS 16SMD / RF IC NRZ-to-RZ Converter NRZ-to-RZ 0Hz ~ 13GHz 16-CSMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Function NRZ-to-RZ Converter
Frequency 0Hz ~ 13GHz
RF Type NRZ-to-RZ
Mounting SMD (SMT)
Package / Case 16-LFCQFN Exposed Pad
Supplier Device Package 16-CSMT (3x3)
Base Product Number HMC706
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1703
Standard Package 1
Win Source Part Number 1222283-HMC706LC3C
Ultra Librarian 3D Model Ultra Librarian HMC706LC3C CAD Model

Description

Product Overview: HMC706LC3C from Analog Devices Inc.

The HMC706LC3C, manufactured by Analog Devices Inc., is a state-of-the-art Fractional-N Phase-Locked Loop (PLL) synthesizer with an integrated Voltage-Controlled Oscillator (VCO). This high-performance component is designed to deliver exceptional frequency generation solutions for a wide range of applications, including wireless infrastructure, broadband, aerospace, and defense systems.

Key Features

  • Frequency Range: The VCO frequency range is from 6 GHz to 11 GHz, allowing for versatile use in multiple high-frequency applications.
  • Low Phase Noise: Engineered to produce a low phase noise output, which is critical for maintaining signal integrity in communication and radar systems.
  • Fractional-N Frequency Synthesis: Provides fine frequency resolution and flexibility, enabling precise frequency generation over a wide range.
  • Integrated Phase Detector and Charge Pump: The PLL includes an integrated phase detector and charge pump, which simplifies the design and reduces external component requirements.
  • Programmable Divider: Features a programmable divider that supports both integer and fractional modes, enhancing the device's versatility.

Performance Specifications

The HMC706LC3C is optimized for performance, with a fast locking speed and a wide frequency tuning range. It also exhibits excellent thermal performance, ensuring reliable operation over a broad temperature range. The device is housed in a compact 3x3 mm QFN package, making it suitable for space-constrained applications.

Applications

Due to its high frequency and low phase noise characteristics, the HMC706LC3C is ideal for synthesizing high-quality local oscillator (LO) signals in applications such as:

  • Wireless infrastructure (e.g., base stations, point-to-point communication)
  • Test and measurement equipment
  • Satellite communication systems
  • Phased array radar systems
  • Electronic warfare

Conclusion

With its robust feature set and flexible design, the HMC706LC3C from Analog Devices Inc. represents a superior choice for designers looking to meet the demanding requirements of modern RF and microwave systems. Its integration capabilities and performance specifications make it a highly effective solution for generating stable and precise frequencies in advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess