EN
  • EN
  • DE

HMC7044LP10BE

Part No HMC7044LP10BE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER ATTENUATOR 68LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Programmable Not Verified
PLL Yes
Input CML, CMOS, LVDS, LVPECL
Output CML, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 3.2GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad, CSP
Supplier Device Package 68-LFCSP-VQ (10x10)
Base Product Number HMC7044
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 825025-HMC7044LP10BE
Ultra Librarian 3D Model Ultra Librarian HMC7044LP10BE CAD Model

Description

Analog Devices Inc. HMC7044LP10BE: High-Performance Clock Management Solution

The HMC7044LP10BE from Analog Devices Inc. is a state-of-the-art clock management IC that offers a high degree of flexibility and performance for complex timing solutions. Designed to meet the stringent requirements of high-speed data converters and FPGA-based systems, this device serves as an ideal solution for applications in telecommunications, data acquisition, and aerospace industries.

Key Features and Benefits

  • Multiple Outputs: The HMC7044LP10BE boasts 14 low-noise, programmable outputs, capable of generating a wide range of frequencies, which are essential for driving various system components synchronously.
  • Integrated Jitter Attenuator: With its built-in jitter attenuator, the device significantly improves signal integrity, reducing phase noise and jitter in the clock signal, which is crucial for high-speed digital communication systems.
  • Highly Configurable: It offers extensive programmability via a serial interface, allowing precise control over output frequencies, phase adjustment, and signal format. This enables system designers to tailor the clocking architecture to specific application needs.
  • VCO Range: The device features a wide VCO range from 6.875 GHz to 7.5 GHz, providing the flexibility to cover a broad spectrum of input frequencies.
  • Low Power Consumption: Engineered for efficiency, the HMC7044LP10BE operates with low power consumption, making it suitable for power-sensitive applications.

Applications

  • High-speed data converters (ADCs/DACs)
  • Wireless infrastructure (4G/5G)
  • Phased array radars
  • Test and measurement equipment
  • High-performance computing

The HMC7044LP10BE is available in a compact 10x10 mm, 72-lead LFCSP (Lead Frame Chip Scale Package), ensuring a minimal footprint on the system board while providing robust performance. With its exceptional phase noise performance and system clock management capabilities, the HMC7044LP10BE is the go-to choice for designers looking for a reliable and versatile clocking solution that can synchronize an entire system with precision.

For more detailed technical specifications, application support, and design resources, visit the Analog Devices Inc. website or contact their support team. The HMC7044LP10BE represents the cutting edge in clock management technology, offering both the performance and the adaptability needed for today's high-speed digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3309 $92.6618
3+ $43.3985 $130.1955
4+ $41.9324 $167.7296
6+ $39.0000 $234.0000
7+ $37.5339 $262.7373
9+ $36.0677 $324.6093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess