EN
  • EN
  • DE

HMC695LP4

Part No HMC695LP4
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER ACTIVE X4 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Frequency Multiplier General Purpose 11.4GHz ~ 13.2GHz Active Frequency Multiplier 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC695
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844774-HMC695LP4
Ultra Librarian 3D Model Ultra Librarian HMC695LP4 CAD Model

Description

Product Overview: HMC695LP4 from Analog Devices Inc.

The HMC695LP4 is a state-of-the-art RF (Radio Frequency) mixer product developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance passive mixer is designed to provide exceptional RF and IF (Intermediate Frequency) signal conversion accuracy within a compact 4x4 mm QFN (Quad Flat No-leads) package, making it an ideal choice for space-constrained applications.

With its wide frequency range, the HMC695LP4 operates effectively as an upconverter or downconverter across a broad spectrum, covering the 6 GHz to 26 GHz range for the RF frequency, the 2 GHz to 18 GHz range for the LO (Local Oscillator) frequency, and a 0.01 GHz to 8 GHz range for the IF frequency. This versatility allows it to be used in various applications, including point-to-point and point-to-multipoint radios, military and space, test equipment, and broadband communications systems.

One of the key features of the HMC695LP4 is its excellent isolation between ports, which minimizes signal leakage and ensures clean signal conversion. The mixer also boasts a low conversion loss, which translates to efficient signal processing and reduced power consumption. Additionally, the device is characterized by its high linearity, which is critical for maintaining signal integrity in complex modulation schemes.

The HMC695LP4 is fabricated using a gallium arsenide (GaAs) process, which contributes to its high performance and reliability. The mixer is also RoHS compliant, adhering to the latest environmental standards and regulations. Its leadless package design not only saves space but also simplifies PCB (Printed Circuit Board) design and enhances thermal performance.

In summary, the HMC695LP4 from Analog Devices Inc. is a premium choice for designers looking for a high-quality RF mixer that combines broad frequency coverage, exceptional performance, and a compact form factor. Its robust design and advanced features make it a valuable component for achieving superior signal conversion in a wide array of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4106 $56.8212
5+ $23.3113 $116.5565
7+ $22.5828 $158.0796
10+ $21.8543 $218.5430
12+ $21.1258 $253.5096
16+ $18.9404 $303.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess