EN
  • EN
  • DE

HMC6787ALC5ATR

Part No HMC6787ALC5ATR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC IQ UPCONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Upconverter Radar 37GHz ~ 40GHz - 16-CSMT (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-VFCQFN Exposed Pad
Case / Package 16-CSMT (5x5)
Family Name HMC6787
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-2509-6, 1127-2509-2, 1127-2509-1
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873787-HMC6787ALC5ATR
Ultra Librarian 3D Model Ultra Librarian HMC6787ALC5ATR CAD Model

Description

Product Overview: HMC6787ALC5ATR from Analog Devices Inc.

The HMC6787ALC5ATR is a high-performance, silicon-based, fully integrated Voltage-Controlled Oscillator (VCO) designed and produced by Analog Devices Inc., a leader in the semiconductor industry. This VCO is part of the Hittite Microwave Corporation product family and is widely recognized for its exceptional quality and reliability. It is designed to meet the stringent requirements of modern RF and microwave systems, making it an ideal choice for applications in telecommunications, aerospace, defense, and test equipment.

Key Features:

  • Frequency Range: The HMC6787ALC5ATR operates over a broad frequency range, providing designers with the flexibility to use it in various applications that require precise frequency generation.
  • Output Power: It delivers stable output power, ensuring consistent performance across the entire operating frequency range.
  • Phase Noise Performance: With its excellent phase noise characteristics, this VCO ensures low jitter and high signal integrity, which is crucial for high-speed digital communications and coherent radar systems.
  • Integration: The device integrates several functions into a single chip, reducing the need for external components and simplifying the overall design process.
  • Power Supply: It operates on a single-dc supply, making it easy to integrate into a variety of system architectures.
  • Package: The HMC6787ALC5ATR comes in a compact, surface-mount package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications:

Due to its versatile nature, the HMC6787ALC5ATR is suited for a wide array of applications, including:

  • Point-to-point and point-to-multipoint radio
  • Wireless infrastructure
  • Satellite communications
  • Test and measurement equipment
  • Industrial and medical equipment

With its robust design and high-quality performance, the HMC6787ALC5ATR from Analog Devices Inc. stands out as a superior choice for any application requiring a reliable and efficient VCO solution. Its combination of high performance, integration, and ease of use make it an asset to engineers and designers working on the cutting edge of RF and microwave technology.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.5929 $81.5929
2+ $66.9481 $133.8962
3+ $64.8559 $194.5677
4+ $62.7639 $251.0556
5+ $60.6717 $303.3585
7+ $54.3953 $380.7671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess