EN
  • EN
  • DE

HMC637BPM5E

Part No HMC637BPM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 0HZ-7.5GHZ 32LFCSP-CAV / RF Amplifier IC General Purpose 0Hz ~ 7.5GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 0Hz ~ 7.5GHz
P1dB 28dBm
Gain 15.5dB
Noise Figure 3.5dB
RF Type General Purpose
Voltage - Supply 8V ~ 13V
Current - Supply 345mA
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names HMC637BPM5ECTINACTIVE,-2735-HMC637BPM5E,HMC637BPM5EDKRINACTIVE,HMC637BPM5E-ND,505-HMC637BPM5E
Standard Package 1
Win Source Part Number 1017578-HMC637BPM5E
Ultra Librarian 3D Model Ultra Librarian HMC637BPM5E CAD Model

Description

The HMC637BPM5E from Analog Devices Inc. is a top-tier RF amplifier designed for applications that demand high linearity and a wide bandwidth. This product is part of Analog Devices' Hittite Microwave products, renowned for their performance in challenging RF environments.

Key Features

  • Frequency Range: The HMC637BPM5E operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Gain: It offers a high gain, enabling it to amplify weak signals without significant noise contribution.
  • Output Power: With a robust output power level, this amplifier can drive signals to the necessary levels required for many systems.
  • Linearity: The exceptional linearity of the HMC637BPM5E ensures minimal distortion, which is critical in maintaining signal integrity.
  • Power Efficiency: Designed with power efficiency in mind, this amplifier helps in reducing the overall power consumption of the system.

Applications

The versatile nature of the HMC637BPM5E allows it to be used in a wide array of applications, including:

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Military and space applications
  • Broadband wireless access
  • Point-to-point radios

Product Specifications

Parameter Value
Frequency Range DC to 28 GHz
Gain 13 dB
Output Power (P1dB) 28 dBm
Supply Voltage +5V
Package BPM5E

Conclusion

The HMC637BPM5E RF amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding of RF applications. Whether for commercial or military use, this amplifier is built to deliver exceptional performance and maintain signal fidelity across a wide range of frequencies.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess