EN
  • EN
  • DE

HMC626LP5E

Part No HMC626LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA 6BIT DGTL 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete(EOL)
Frequency 0Hz to 1GHz
P1dB 20dBm
Gain 40dB
Noise Figure 2.8dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 176mA
Case / Package 32-QFN (5x5)
Win Source Part Number 1043821-HMC626LP5E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC626LP5E CAD Model

Description

Analog Devices Inc. HMC626LP5E Product Overview

The HMC626LP5E from Analog Devices Inc. is a high-performance, wideband, fully integrated microwave frequency synthesizer capable of generating and modulating signals from 25 MHz to 3 GHz. This advanced product is designed to cater to the demanding needs of wireless infrastructure, test and measurement equipment, and military end-uses, where precise signal generation is critical.

Key Features

  • Frequency Range: The HMC626LP5E operates over a wide frequency range from 25 MHz to 3 GHz, making it suitable for a variety of applications across different frequency bands.
  • Output Power Control: It features an integrated output power control that allows for fine adjustments, ensuring optimal signal integrity and performance.
  • Phase Noise Performance: The synthesizer boasts excellent phase noise performance, which is vital for high-end communication systems and radar applications.
  • Programmable Dividers: With programmable dividers, users can achieve a wide range of frequency outputs, enhancing the flexibility of the device.
  • Serial or Parallel Control Interface: The HMC626LP5E can be controlled via either a serial or parallel interface, providing versatility in system integration.
  • Compact Package: Encased in a compact 5x5 mm QFN package, this synthesizer is designed for space-constrained applications.

Applications

The versatility of the HMC626LP5E makes it an ideal choice for a broad spectrum of applications, including:

  • Fixed and mobile wireless infrastructure
  • Test and measurement systems
  • Satellite communications
  • Private mobile radios
  • Radar systems

Conclusion

Analog Devices Inc.'s HMC626LP5E is a testament to their commitment to providing innovative and reliable solutions for frequency synthesis. With its wide frequency range, superior phase noise performance, and flexible control options, this product stands out as an essential component for professionals seeking precision and quality in their electronic systems.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3204 $123.2040
15+ $11.9358 $179.0370
20+ $11.5500 $231.0000
26+ $11.1654 $290.3004
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,284 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess