EN
  • EN
  • DE

HMC626ALP5ETR

Part No HMC626ALP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LTE 0HZ-1GHZ 32QFN / RF Amplifier IC LTE, WiMax 0Hz ~ 1GHz 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 1GHz
P1dB 20dBm
Gain 35dB
Noise Figure 2.8dB
RF Type LTE, WiMax
Voltage - Supply 5V
Current - Supply 178.4mA
Test Frequency 500MHz ~ 1GHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC626
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920472-HMC626ALP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC626ALP5ETR CAD Model

Description

Product Overview: HMC626ALP5ETR from Analog Devices Inc.

Analog Devices Inc. presents the HMC626ALP5ETR, a high-performance, easy-to-use, wideband GaAs MMIC Variable Gain Amplifier (VGA) that offers exceptional signal fidelity and wide dynamic range. Designed to operate from 0.1 GHz to 20 GHz, this versatile amplifier is an ideal choice for a wide variety of applications, including Electronic Warfare (EW), Electronic Counter Measures (ECM), radar, test equipment, telecom infrastructure, and more.

The HMC626ALP5ETR is housed in a compact 5x5 mm QFN leadless package, which makes it suitable for space-constrained applications. This product is also available in tape and reel packaging, facilitating efficient handling and manufacturing processes, especially for high-volume production.

With its wide frequency range, the HMC626ALP5ETR provides a gain control range of 31 dB, with an output power of up to +23 dBm. This allows for precise control over gain levels, ensuring optimal performance across various signal conditions. The device also features a high output IP3 (Third-Order Intercept Point) of +42 dBm, which is indicative of its excellent linearity and ability to handle high-power signals without significant distortion.

The HMC626ALP5ETR operates over a supply voltage range of +5 V, with a typical current consumption of 95 mA. This makes it not only powerful but also energy-efficient, which can be crucial in battery-powered or portable applications.

Additionally, the device includes an integrated temperature-compensated power detector, which provides a voltage output proportional to the RF output power, further enhancing its utility in complex signal chains where power monitoring is required.

In summary, the HMC626ALP5ETR from Analog Devices Inc. is a robust and reliable VGA that delivers high performance across a broad range of frequencies. Its combination of wide dynamic range, excellent linearity, and compact form factor makes it an excellent choice for designers seeking to optimize their RF and microwave signal chains for both performance and space.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess