EN
  • EN
  • DE

HMC574MS8ETR

Part No HMC574MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH T/R SPDT 5W 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 20dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.5dB @ 3GHz
IIP3 65dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 39dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 8 V
RF Type Cellular, WLAN
Case / Package 8-MSOP
Win Source Part Number 1043800-HMC574MS8ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC574MS8ETR CAD Model

Description

Product Overview: HMC574MS8ETR by Analog Devices Inc.

The HMC574MS8ETR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch developed by Analog Devices Inc., a renowned leader in the design and manufacturing of high-quality analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This compact and efficient switch is designed for use in a variety of RF and microwave applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC574MS8ETR operates over a broad frequency range, making it suitable for a wide array of applications that require high-frequency performance.
  • High Isolation: With excellent isolation characteristics, this switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference.
  • Low Insertion Loss: The low insertion loss feature of the HMC574MS8ETR contributes to its high efficiency, preserving signal strength as it passes through the switch.
  • Non-Reflective Design: The non-reflective nature of the switch ports helps to prevent signal reflections that can degrade system performance.
  • MSOP Package: Encased in an MSOP (Mini Small Outline Package), this switch is designed for space-saving applications, providing high functionality in a compact footprint.

Applications

The versatility of the HMC574MS8ETR allows it to be integrated into a variety of systems, including:

  • Cellular/PCS/3G
  • MMDS & Wireless LAN
  • Base Station Infrastructure
  • RFID Systems
  • Test Equipment and Sensors

Quality and Reliability

As with all Analog Devices products, the HMC574MS8ETR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance in even the most demanding environments. Customers can trust this product for its durability and consistent operation over time.

Conclusion

The HMC574MS8ETR from Analog Devices Inc. represents a blend of innovative design, quality manufacturing, and performance. It is an ideal choice for designers looking for a reliable and efficient SPDT switch for their RF and microwave applications. With its broad frequency range, high isolation, low insertion loss, and compact packaging, the HMC574MS8ETR is a versatile component that meets the needs of today's high-frequency electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7254 $52.1556
33+ $3.0568 $100.8744
51+ $2.9612 $151.0212
70+ $2.8657 $200.5990
91+ $2.7702 $252.0882
121+ $2.4836 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess