EN
  • EN
  • DE

HMC561LP3

Part No HMC561LP3
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 8 - 21 GHz OUTPUT | IC MULTIPLIER X2 BB FREQ 16-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Frequency Multiplier
Frequency 8GHz ~ 21GHz
RF Type General Purpose
Secondary Attributes Active Frequency Multiplier
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC561
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181405-HMC561LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC561LP3 CAD Model

Description

Product Overview: HMC561LP3 from Analog Devices Inc.

The HMC561LP3 is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact, surface-mount product is part of Analog Devices' Hittite Microwave product line, which is known for providing advanced technology and high-quality RF solutions.

Operating within the frequency range of 6 to 18 GHz, the HMC561LP3 LNA is an ideal choice for applications requiring a combination of low noise figure and high gain. With a noise figure as low as 2 dB and a gain of 14 dB at mid-band, this LNA provides exceptional signal amplification with minimal added noise, making it perfect for demanding RF and microwave applications.

The HMC561LP3 comes in a 3x3 mm QFN leadless package, which not only saves valuable board space but also ensures compatibility with standard surface-mount processes. This feature makes it an excellent choice for integration into a variety of systems such as point-to-point radios, VSAT, military & space, test instrumentation, and sensors.

Key features of the HMC561LP3 include:

  • Frequency Range: 6 - 18 GHz
  • Gain: 14 dB typical at mid-band
  • Noise Figure: 2 dB typical at mid-band
  • Output IP3: +28 dBm typical
  • Supply Voltage: +3 to +5 V
  • Current Consumption: 65 mA typical

With its robust design, the HMC561LP3 is capable of withstanding the rigors of harsh environments, which is critical for military and aerospace applications. The product also features an I/O that is internally matched to 50 Ohms, which simplifies system design by reducing the need for complex external matching networks.

Analog Devices Inc. has a reputation for delivering high-performance components that drive innovation across industries. The HMC561LP3 LNA is a testament to their commitment to excellence, providing designers with a reliable and efficient solution for enhancing signal quality in a wide range of high-frequency applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess