EN
  • EN
  • DE

HMC547ALC3TR

Part No HMC547ALC3TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 28GHz
Isolation 34dB
Insertion Loss 2.4dB
Test Frequency 28GHz
P1dB 23dBm
IIP3 46dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Base Product Number HMC547
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC547ALC3TR-ND,1127-3664-6,1127-3664-1,1127-3664-2
Standard Package 100
Win Source Part Number 1203190-HMC547ALC3TR
Ultra Librarian 3D Model Ultra Librarian HMC547ALC3TR CAD Model

Description

Product Overview: HMC547ALC3TR by Analog Devices Inc.

The HMC547ALC3TR from Analog Devices Inc. is a high-performance, single-pole, double-throw (SPDT) non-reflective switch that operates within the frequency range of DC to 40 GHz. This RF switch is a part of the Hittite Microwave product line, which is renowned for its exceptional quality and performance in the RF, microwave, and millimeter-wave domains.

Designed for use in a variety of applications, including test instrumentation, microwave radios, and military and space equipment, the HMC547ALC3TR is built to deliver excellent isolation and low insertion loss. Its non-reflective nature ensures minimal signal reflection, making it an ideal choice for systems where signal integrity is paramount.

This switch is fabricated using a Silicon-Germanium (SiGe) process, which provides it with the ability to operate over a wide temperature range while maintaining its performance characteristics. The HMC547ALC3TR comes in a compact 3x3 mm ceramic package, making it suitable for space-constrained applications where size and weight are critical considerations.

Key Features:

  • Frequency Range: DC to 40 GHz, supporting a wide range of high-frequency applications.
  • Non-Reflective Design: Ensures minimal signal reflection for improved signal integrity.
  • Low Insertion Loss: Maximizes the signal power transmitted through the switch.
  • High Isolation: Provides excellent signal separation between the RF ports, which is crucial for preventing signal leakage and crosstalk.
  • SiGe Technology: Offers robust performance across temperature variations and enhances overall reliability.
  • Compact Packaging: The 3x3 mm ceramic package allows for integration into systems where space is at a premium.

With its high-performance characteristics and robust design, the HMC547ALC3TR is well-suited for demanding RF applications that require reliable and precise switching capabilities. Analog Devices Inc. ensures that this product meets the stringent requirements of the industry, making it a trusted choice for engineers and designers looking to incorporate a high-quality switch into their RF systems.

Whether it's for commercial communication systems, aerospace, defense, or test and measurement setups, the HMC547ALC3TR by Analog Devices Inc. stands out as a versatile and reliable component that can significantly enhance system performance.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess